Precision Cutting Tools, Inc. 2 X 2 X 4 X 7.3/4-6F CO CC PCT CURVE CUT PM3-CC68004A

Description
2 X 2 X 4 X 7.3/4-6F CO CC PCT CURVE CUT
Datasheet
Description
2 X 2 X 4 X 7.3/4-6F CO CC PCT CURVE CUT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 X 2 X 4 X 7.3/4-6F CO CC PCT CURVE CUT - PM3-CC68004A - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
2 X 2 X 4 X 7.3/4-6F CO CC PCT CURVE CUT
PM3-CC68004A
2 X 2 X 4 X 7.3/4-6F CO CC PCT CURVE CUT PM3-CC68004A
2 X 2 X 4 X 7.3/4-6F CO CC PCT CURVE CUT

2 X 2 X 4 X 7.3/4-6F CO CC PCT CURVE CUT

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number PM3-CC68004A
Product Name 2 X 2 X 4 X 7.3/4-6F CO CC PCT CURVE CUT
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 2.000 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213281 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.217 inch (5.5 mm)
OAL 3.66 inch (93 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Carbide Tipped, 16 Mm (5/8
Specs
Drill Type Core Drill
Diameter 0.630 inch (16.0 mm)
Material Carbide
View Details
Right-Hand Cobalt Micro-Drill - MD-130 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
SST+ 135° 3/8
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details