Precision Cutting Tools, Inc. 2 x 2 x 2 x 5-3/4 - 8FL. HSS FIN 32.5 DEG HLX PCT 87102A

Description
2 x 2 x 2 x 5-3/4 - 8FL. HSS FIN 32.5 DEG HLX PCT
Datasheet
Description
2 x 2 x 2 x 5-3/4 - 8FL. HSS FIN 32.5 DEG HLX PCT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 x 2 x 2 x 5-3/4 - 8FL. HSS FIN 32.5 DEG HLX PCT - 87102A - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
2 x 2 x 2 x 5-3/4 - 8FL. HSS FIN 32.5 DEG HLX PCT
87102A
2 x 2 x 2 x 5-3/4 - 8FL. HSS FIN 32.5 DEG HLX PCT 87102A
2 x 2 x 2 x 5-3/4 - 8FL. HSS FIN 32.5 DEG HLX PCT

2 x 2 x 2 x 5-3/4 - 8FL. HSS FIN 32.5 DEG HLX PCT

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number 87102A
Product Name 2 x 2 x 2 x 5-3/4 - 8FL. HSS FIN 32.5 DEG HLX PCT
Product Drill
Units Fractional
Drill Type Ball
Rotation RightHand
Diameter 2.000 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 216684 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.453 inch (11.5 mm)
OAL 5.59 inch (142 mm)
Material Hsco
View Details
Hot Tapper, Single Size, 5
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Bi-Metal
View Details
Left-Hand Cobalt Micro-Drill - LHMD-013 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
SST+ 135° 1/2
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details