1 X 1 X 2 X 6 - 4F RH CARBIDE
| Precision Cutting Tools, Inc. | |
|---|---|
| Product Category | Drill Bits |
| Product Number | 0406T01620006 |
| Product Name | 1 X 1 X 2 X 6 - 4F RH CARBIDE |
| Product | Drill |
| Units | Fractional |
| Drill Type | Square |
| Rotation | RightHand |
| Diameter | 1.000 inch (25.4 mm) |