Precision Cutting Tools, Inc. 1 X 1 X 1-1/4 X 4-3/8 X 7 - 2F RH BALL CARBIDE 0224T01612507.4B

Description
1 X 1 X 1-1/4 X 4-3/8 X 7 - 2F RH BALL CARBIDE
Datasheet
Description
1 X 1 X 1-1/4 X 4-3/8 X 7 - 2F RH BALL CARBIDE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 X 1 X 1-1/4 X 4-3/8 X 7 - 2F RH BALL CARBIDE - 0224T01612507.4B - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
1 X 1 X 1-1/4 X 4-3/8 X 7 - 2F RH BALL CARBIDE
0224T01612507.4B
1 X 1 X 1-1/4 X 4-3/8 X 7 - 2F RH BALL CARBIDE 0224T01612507.4B
1 X 1 X 1-1/4 X 4-3/8 X 7 - 2F RH BALL CARBIDE

1 X 1 X 1-1/4 X 4-3/8 X 7 - 2F RH BALL CARBIDE

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number 0224T01612507.4B
Product Name 1 X 1 X 1-1/4 X 4-3/8 X 7 - 2F RH BALL CARBIDE
Product Drill
Units Fractional
Drill Type Ball
Rotation RightHand
Diameter 1.000 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 1 1/8
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Carbide
View Details
Specialist Drill Bits - 232513 - RS Components, Ltd.
Specs
Units Metric
Designation 37mm
Diameter 0.276 to 1.457 inch (7.0 to 37.0 mm)
View Details
Taper Shank Drill 200C-1-7/16 - 200C-1-7/16 - Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Taper Drill
View Details
Auger Drill Bit - 35-829 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Product Drill
Drill Type Wood Bit
Diameter 1.250 inch (31.7 mm)
View Details