Environment One Corporation Open Wetwell Grinder Pump Station (3500 GPD) WH472

Description
The W-Series is E/One's most versatile grinder pump station — a range of basins, covers, discharges, inlets and panels are available. The new WH472 is one of E/One's largest-capacity grinder pump stations. This duplex (2 pumps) station offers a capacity of 476 gallons and can handle flows of up to 3500 GPD. E/One's WH472 grinder pump station consists of an Extreme series grinder pump inside an open wetwell tank. The grinder pump, motor controls and level-sensing are integrated into a compact unit, easily removable for service. Solids are ground into fine particles that pass easily through the pump, check valve and small-diameter pipe lines — even objects that are not normally found in sewage, such as plastic, rubber, fiber, wood, etc. The 1-1/4" discharge connection can be adapted to any piping materials that meet local code requirements. The internal check valve assembly, located in the grinder pump, is custom designed for non-clog, trouble-free operation. The tank is made of tough corrosion-resistant HDPE. Designed specifically for low pressure sewer applications, the optimum tank capacity of 476 gallons provides ample storage. A single WH472 can accommodate flows of up to 3500 gallons per day. Stations are available in several heights to accommodate various burial depth requirements. See drawings (below) for more information.
Datasheet
Description
The W-Series is E/One's most versatile grinder pump station — a range of basins, covers, discharges, inlets and panels are available. The new WH472 is one of E/One's largest-capacity grinder pump stations. This duplex (2 pumps) station offers a capacity of 476 gallons and can handle flows of up to 3500 GPD. E/One's WH472 grinder pump station consists of an Extreme series grinder pump inside an open wetwell tank. The grinder pump, motor controls and level-sensing are integrated into a compact unit, easily removable for service. Solids are ground into fine particles that pass easily through the pump, check valve and small-diameter pipe lines — even objects that are not normally found in sewage, such as plastic, rubber, fiber, wood, etc. The 1-1/4" discharge connection can be adapted to any piping materials that meet local code requirements. The internal check valve assembly, located in the grinder pump, is custom designed for non-clog, trouble-free operation. The tank is made of tough corrosion-resistant HDPE. Designed specifically for low pressure sewer applications, the optimum tank capacity of 476 gallons provides ample storage. A single WH472 can accommodate flows of up to 3500 gallons per day. Stations are available in several heights to accommodate various burial depth requirements. See drawings (below) for more information.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Wetwell Grinder Pump Station (3500 GPD) - WH472 - Environment One Corporation
Niskayuna, NY, USA
Open Wetwell Grinder Pump Station (3500 GPD)
WH472
Open Wetwell Grinder Pump Station (3500 GPD) WH472
The W-Series is E/One's most versatile grinder pump station — a range of basins, covers, discharges, inlets and panels are available. The new WH472 is one of E/One's largest-capacity grinder pump stations. This duplex (2 pumps) station offers a capacity of 476 gallons and can handle flows of up to 3500 GPD. E/One's WH472 grinder pump station consists of an Extreme series grinder pump inside an open wetwell tank. The grinder pump, motor controls and level-sensing are integrated into a compact unit, easily removable for service. Solids are ground into fine particles that pass easily through the pump, check valve and small-diameter pipe lines — even objects that are not normally found in sewage, such as plastic, rubber, fiber, wood, etc. The 1-1/4" discharge connection can be adapted to any piping materials that meet local code requirements. The internal check valve assembly, located in the grinder pump, is custom designed for non-clog, trouble-free operation. The tank is made of tough corrosion-resistant HDPE. Designed specifically for low pressure sewer applications, the optimum tank capacity of 476 gallons provides ample storage. A single WH472 can accommodate flows of up to 3500 gallons per day. Stations are available in several heights to accommodate various burial depth requirements. See drawings (below) for more information.

The W-Series is E/One's most versatile grinder pump station — a range of basins, covers, discharges, inlets and panels are available.

The new WH472 is one of E/One's largest-capacity grinder pump stations. This duplex (2 pumps) station offers a capacity of 476 gallons and can handle flows of up to 3500 GPD.

E/One's WH472 grinder pump station consists of an Extreme series grinder pump inside an open wetwell tank. The grinder pump, motor controls and level-sensing are integrated into a compact unit, easily removable for service.

Solids are ground into fine particles that pass easily through the pump, check valve and small-diameter pipe lines — even objects that are not normally found in sewage, such as plastic, rubber, fiber, wood, etc. The 1-1/4" discharge connection can be adapted to any piping materials that meet local code requirements. The internal check valve assembly, located in the grinder pump, is custom designed for non-clog, trouble-free operation.

The tank is made of tough corrosion-resistant HDPE. Designed specifically for low pressure sewer applications, the optimum tank capacity of 476 gallons provides ample storage. A single WH472 can accommodate flows of up to 3500 gallons per day.

Stations are available in several heights to accommodate various burial depth requirements. See drawings (below) for more information.

Supplier's Site Datasheet

Technical Specifications

  Environment One Corporation
Product Category Liquid Handling Pumps
Product Number WH472
Product Name Open Wetwell Grinder Pump Station (3500 GPD)
Pump Type Grinder Pump; Progressing Cavity Pump; Pump Lift Station
Discharge Pressure 60.0 psi (42.18 m of Water)
Liquid Flow 2.431 GPM (9.21 L/min)
Discharge Size 1.250 inch (31.75 mm)
HP 1.00 HP
Unlock Full Specs
to access all available technical data

Similar Products

Cadent™ 3 Syringe Pump - 100277 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Pump, Red Jacket 1 1/2 Hp 460/60/3 2
Specs
Liquid Flow 220.000 GPM (833.33 L/min)
Discharge Size 2.000 inch (50.8 mm)
HP 1.50 HP
View Details
Circulation Pumps Series NKX -  - Dickow Pump Company, Inc.
Dickow Pump Company, Inc.
Specs
Pump Type Circulation Pump
Liquid Flow 4402.867 GPM (16677.53 L/min)
Media Temperature 644 F (340 C)
View Details
PSD/4 - 54848-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details