Precision Brand Products, Inc. Arbor Spacer PB-24137

Description
These spacers are used for fast and accurate spacing of milling cutters, gang cutters, saws, slitting blades and grinding tools. ID tolerance -.000/+.011", OD tolerance +/-.002. . .062 in thick; Made from 1010 Low Carbon; Comes in a package of 10 pcs.
Description
These spacers are used for fast and accurate spacing of milling cutters, gang cutters, saws, slitting blades and grinding tools. ID tolerance -.000/+.011", OD tolerance +/-.002. . .062 in thick; Made from 1010 Low Carbon; Comes in a package of 10 pcs.

Suppliers

Company
Product
Description
Supplier Links
Arbor Spacer - PB-24137 - Reid Supply
Norton Shores, MI, United States
Arbor Spacer
PB-24137
Arbor Spacer PB-24137
These spacers are used for fast and accurate spacing of milling cutters, gang cutters, saws, slitting blades and grinding tools. ID tolerance -.000/+.011", OD tolerance +/-.002. . .062 in thick; Made from 1010 Low Carbon; Comes in a package of 10 pcs.

These spacers are used for fast and accurate spacing of milling cutters, gang cutters, saws, slitting blades and grinding tools. ID tolerance -.000/+.011", OD tolerance +/-.002.


. .062 in thick; Made from 1010 Low Carbon; Comes in a package of 10 pcs.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Posts, Spacers, and Standoffs
Product Number PB-24137
Product Name Arbor Spacer
Type & Shape Spacer
Unlock Full Specs
to access all available technical data

Similar Products

Round Spacer With .170 Bore, 0.375(OD), Made From Aluminum Alloy - A 9A43-F1708 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Blind Standoff; Round
Material Metal; Aluminum
Outside Diameter 0.3750 inch (9.52 mm)
View Details
1/4 Round Female Standoff - 1881 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
2 suppliers
Fixturing Flat Feet - BJ763 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 0.9843 to 1.57 inch (25 to 40 mm)
View Details
Standoffs - 2240421 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Brass; Brass
Outside Diameter 0.2165 inch (5.5 mm)
View Details