PR electronics Thermowell for Pt100 Sensor 7440

Description
Technical characteristics Stainless, acid-proof steel W no. 1.4571 / AISI 316TI. Order details 7440A 50 mm immersion length 7440B 100 mm immersion length 7440C 150 mm immersion length 7440D 200 mm immersion length 7440E 300 mm immersion length
Datasheet
Description
Technical characteristics Stainless, acid-proof steel W no. 1.4571 / AISI 316TI. Order details 7440A 50 mm immersion length 7440B 100 mm immersion length 7440C 150 mm immersion length 7440D 200 mm immersion length 7440E 300 mm immersion length
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermowell for Pt100 Sensor - 7440 - PR electronics
San Diego, CA, USA
Thermowell for Pt100 Sensor
7440
Thermowell for Pt100 Sensor 7440
Technical characteristics Stainless, acid-proof steel W no. 1.4571 / AISI 316TI. Order details 7440A 50 mm immersion length 7440B 100 mm immersion length 7440C 150 mm immersion length 7440D 200 mm immersion length 7440E 300 mm immersion length

Technical characteristics
Stainless, acid-proof steel W no. 1.4571 / AISI 316TI.
Order details
7440A
50 mm immersion length
7440B
100 mm immersion length
7440C
150 mm immersion length
7440D
200 mm immersion length
7440E
300 mm immersion length

Supplier's Site Datasheet

Technical Specifications

  PR electronics
Product Category Thermowells
Product Number 7440
Product Name Thermowell for Pt100 Sensor
Material of Construction Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

047-0014 Thermowells -  - Neo-Dyn
Specs
Barrel or Shank Style Tapered Shank
Material of Construction Stainless Steel
Thread Options 3/4" NPT (optional feature); 1" NPT (optional feature)
View Details
Thermowell -  - Conax Technologies
Conax Technologies
Specs
Barrel or Shank Style Straight Shank; Tapered Shank
Connection Means Threaded
Thread Options 1/2" NPT; 3/4" NPT; 1" NPT
View Details
Thermowells - Series 10 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Barrel or Shank Style Straight Shank
Material of Construction Brass; Monel; Stainless Steel; Other Material; (Steel)
Connection Means Threaded
View Details
Solid Drilled Thermowell - TSW400 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Barrel or Shank Style Stepped Shank well
Material of Construction Stainless Steel; Other Material; (Hastelloy C-276 / 2.4819, Inconel 600, Monel 400, Duplex, Super duplex, Others)
Connection Means Socket-weld or Weld-in; Flanged; Threaded
View Details