INTELLIGENT POWER MODULE, 600V, 20A, DIP; Continuous Collector Current:20A; Power Dissipation:52.6W; Operating Temperature Max:100°C; IGBT Termination:Solder; Collector Emitter Voltage Max:600V; Product Range:
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transistors |
| Product Number | 23K7190 |
| Product Name | Intelligent Power Module, 600V, 20A, Dip; Continuous Collector Current Powerex |
| Package Type | TO-3 |