The PRXS800HF12I5B3 is a half-bridge SiC MOSFET power module rated for 1200 V and 800 A continuous drain current, designed for motor drives, electric vehicle applications, and fast chargers. It features a Cu baseplate, thermistor for temperature monitoring, and a 3.4 kV RMS isolation voltage. The module achieves a maximum junction temperature of 175°C with a thermal resistance from junction to case of 0.052 K/W. It uses Si₃N₄ AMB technology for low thermal resistance and has a mounting torque specification of 3 to 6 Nm for M5 and M6 fasteners. The module weighs 350 g and includes a body diode with reverse recovery parameters specified at 800 A. Inductive switching losses and gate charge are characterized under specified conditions. The part complies with no stated industry standards.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | PRXS800HF12I5B3 |
| Product Name | Silicon Carbide MOSFET Modules |