Powerex, Inc. Silicon Carbide MOSFET Modules PRXS600HF12I5B3

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PRXS600HF12I5B3 is a half-bridge silicon carbide MOSFET module rated for 1200 V and 600 A, designed for electric vehicle applications, motor drives, and fast chargers. It features a copper baseplate, press-fit terminals, and an integrated thermistor. The module has a maximum junction temperature of 175°C, a thermal resistance from junction to case of 0.06 K/W, and an isolation voltage of 3.4 kV RMS. It measures 350 g in weight and supports a mounting torque of 3 to 6 Nm for M5 and M6 fasteners. The device complies with Si-N-AMB technology for low thermal resistance and includes low-inductive design features.

Datasheet Summary
Powered by GS/AI

The PRXS600HF12I5B3 is a half-bridge silicon carbide MOSFET module rated for 1200 V and 600 A, designed for electric vehicle applications, motor drives, and fast chargers. It features a copper baseplate, press-fit terminals, and an integrated thermistor. The module has a maximum junction temperature of 175°C, a thermal resistance from junction to case of 0.06 K/W, and an isolation voltage of 3.4 kV RMS. It measures 350 g in weight and supports a mounting torque of 3 to 6 Nm for M5 and M6 fasteners. The device complies with Si-N-AMB technology for low thermal resistance and includes low-inductive design features.

Suppliers

Company
Product
Description
Supplier Links
Silicon Carbide MOSFET Modules - PRXS600HF12I5B3 - Richardson RFPD
Downers Grove, IL, United States
Silicon Carbide MOSFET Modules
PRXS600HF12I5B3
Silicon Carbide MOSFET Modules PRXS600HF12I5B3
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number PRXS600HF12I5B3
Product Name Silicon Carbide MOSFET Modules
Package Type Module
Unlock Full Specs
to access all available technical data