The PLS100J120A is a 1200V/100A silicon carbide Schottky barrier diode module designed for high-efficiency power conversion in applications such as solar inverters, UPS, and switched-mode power supplies. It is housed in a SOT-227 ceramic package with 2.5kV isolation and measures 31.80mm x 30.20mm x 8.00mm. The device operates with zero reverse recovery current, supports continuous forward current up to 117A at 110℃, and has a forward voltage of 1.40V at 100A and 25℃. Thermal resistance from junction to case is 0.28℃/W. It features a junction temperature range of -40℃ to 175℃ and is RoHS compliant.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | PLS100J120A |
| Product Name | Silicon Carbide MOSFET Modules |
| Package Type | SOT-227 |