Powerex, Inc. Full, Half-Bridge (H Bridge) Drivers M81706AFP

Description
Half Bridge (2) Driver AC Loads, Bulbs, General Purpose Power MOSFET 8-SOP
Request a Quote Datasheet
Description
Half Bridge (2) Driver AC Loads, Bulbs, General Purpose Power MOSFET 8-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Full, Half-Bridge (H Bridge) Drivers - M81706AFP-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
M81706AFP-ND
Full, Half-Bridge (H Bridge) Drivers M81706AFP-ND
Half Bridge (2) Driver AC Loads, Bulbs, General Purpose Power MOSFET 8-SOP

Half Bridge (2) Driver AC Loads, Bulbs, General Purpose Power MOSFET 8-SOP

Buy Now Datasheet
Full Half-Bridge Drivers - M81706AFP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
M81706AFP
Full Half-Bridge Drivers M81706AFP
Half Bridge (2) Driver AC Loads, Bulbs, General Purpose Power MOSFET 8-SOP

Half Bridge (2) Driver AC Loads, Bulbs, General Purpose Power MOSFET 8-SOP

Buy Now Datasheet
Driver, Igbt Mosfet, Half Bridge, Soic-8; No. Of Channels Powerex - 40K7883 - Newark, An Avnet Company
Chicago, IL, United States
Driver, Igbt Mosfet, Half Bridge, Soic-8; No. Of Channels Powerex
40K7883
Driver, Igbt Mosfet, Half Bridge, Soic-8; No. Of Channels Powerex 40K7883
DRIVER, IGBT MOSFET, HALF BRIDGE, SOIC-8; No. of Channels:-; Driver Configuration:Half Bridge; Power Switch Type:MOSFET; No. of Pins:8Pins; Driver Case Style:SOIC; Input Type:-; Source Current:-; Sink Current:-; Input Delay:-; MSL:- RoHS Compliant: Yes

DRIVER, IGBT MOSFET, HALF BRIDGE, SOIC-8; No. of Channels:-; Driver Configuration:Half Bridge; Power Switch Type:MOSFET; No. of Pins:8Pins; Driver Case Style:SOIC; Input Type:-; Source Current:-; Sink Current:-; Input Delay:-; MSL:- RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers - M81706AFP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
M81706AFP
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers M81706AFP
IC HALF BRIDGE DRIVER 8SOP

IC HALF BRIDGE DRIVER 8SOP

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number M81706AFP-ND M81706AFP 40K7883 M81706AFP
Product Name Full, Half-Bridge (H Bridge) Drivers Full Half-Bridge Drivers Driver, Igbt Mosfet, Half Bridge, Soic-8; No. Of Channels Powerex Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Supply Voltage 10 to 20 volts 10 to 20 volts 20 to 10 volts
Operating Temperature -20 to 125 C (-4 to 257 F) -20 to 125 C (-4 to 257 F) -20 to 125 C (-4 to 257 F)
Package Type SOIC; "8-SOIC (0.173"", 4.40mm Width)" SOIC; 8-SOIC (0.173\", 4.40mm Width) SOIC; SOIC SOIC
Packing Method Bulk Bulk; Bulk; Other Bulk; Bulk; Other
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDCLVC1110PW - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.3 to 3.6 volts
Switching Frequency 250000 kHz
View Details
 - 74LVC2G240GS,115 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT1203
Packing Method Tape Reel; Tape & Reel; Other
View Details
Clock Buffers, Drivers - SI5330C-B00208-GMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 250000 kHz
View Details