Infineon Technologies AG Power - Gate Driver ICs - 2EDN7533B 2EDN7533B

Description
EiceDRIVER™ 2EDN Gate Driver for MOSFETs and WBG switches Fast dual-channel 5A gate driver optimized for driving both standard and super-junction MOSFETs, as well as wide band gap power switching devices. The EiceDRIVER™ 2EDN family is offered in 8-pin DSO, TSSOP and WSON packages as well as in small and versatile 6-pins SOT23 and TSNP package. High-output-current capability, tight-timing specifications, and reduced output start-up and shut-down times, make the 2EDN family the first choice for many fast-switching applications. Active output clamping shortens the startup time of bootstrapped designs. Summary of Features Up to ±5 A source/sink currents 19 ns typ. propagation delay +6/-4 ns propagation delay accuracy 1.8 µs output start-up time 500 ns output shut-down time Active output voltage clamping -12 V input robustness 5 A reverse current robustness 4 V UVLO 6-pin SOT23 package Fully qualified for industrial applications according to JEDEC Benefits High power efficiency Higher FETs drive capability Instant FETs protection under abnormal operation Crucial safety margin to drive pulse transformer Potential Applications Server Telecom DC-DC Converters Power tools Industrial SMPS Low speed electrical vehicles Solar power inverter LED lighting
Request a Quote Datasheet
Description
EiceDRIVER™ 2EDN Gate Driver for MOSFETs and WBG switches Fast dual-channel 5A gate driver optimized for driving both standard and super-junction MOSFETs, as well as wide band gap power switching devices. The EiceDRIVER™ 2EDN family is offered in 8-pin DSO, TSSOP and WSON packages as well as in small and versatile 6-pins SOT23 and TSNP package. High-output-current capability, tight-timing specifications, and reduced output start-up and shut-down times, make the 2EDN family the first choice for many fast-switching applications. Active output clamping shortens the startup time of bootstrapped designs. Summary of Features Up to ±5 A source/sink currents 19 ns typ. propagation delay +6/-4 ns propagation delay accuracy 1.8 µs output start-up time 500 ns output shut-down time Active output voltage clamping -12 V input robustness 5 A reverse current robustness 4 V UVLO 6-pin SOT23 package Fully qualified for industrial applications according to JEDEC Benefits High power efficiency Higher FETs drive capability Instant FETs protection under abnormal operation Crucial safety margin to drive pulse transformer Potential Applications Server Telecom DC-DC Converters Power tools Industrial SMPS Low speed electrical vehicles Solar power inverter LED lighting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Gate Driver ICs - 2EDN7533B - 2EDN7533B - Infineon Technologies AG
Neubiberg, Germany
Power - Gate Driver ICs - 2EDN7533B
2EDN7533B
Power - Gate Driver ICs - 2EDN7533B 2EDN7533B
EiceDRIVER™ 2EDN Gate Driver for MOSFETs and WBG switches Fast dual-channel 5A gate driver optimized for driving both standard and super-junction MOSFETs, as well as wide band gap power switching devices. The EiceDRIVER™ 2EDN family is offered in 8-pin DSO, TSSOP and WSON packages as well as in small and versatile 6-pins SOT23 and TSNP package. High-output-current capability, tight-timing specifications, and reduced output start-up and shut-down times, make the 2EDN family the first choice for many fast-switching applications. Active output clamping shortens the startup time of bootstrapped designs. Summary of Features Up to ±5 A source/sink currents 19 ns typ. propagation delay +6/-4 ns propagation delay accuracy 1.8 µs output start-up time 500 ns output shut-down time Active output voltage clamping -12 V input robustness 5 A reverse current robustness 4 V UVLO 6-pin SOT23 package Fully qualified for industrial applications according to JEDEC Benefits High power efficiency Higher FETs drive capability Instant FETs protection under abnormal operation Crucial safety margin to drive pulse transformer Potential Applications Server Telecom DC-DC Converters Power tools Industrial SMPS Low speed electrical vehicles Solar power inverter LED lighting

EiceDRIVER™ 2EDN Gate Driver for MOSFETs and WBG switches

Fast dual-channel 5A gate driver optimized for driving both standard and super-junction MOSFETs, as well as wide band gap power switching devices.

The EiceDRIVER™ 2EDN family is offered in 8-pin DSO, TSSOP and WSON packages as well as in small and versatile 6-pins SOT23 and TSNP package. High-output-current capability, tight-timing specifications, and reduced output start-up and shut-down times, make the 2EDN family the first choice for many fast-switching applications. Active output clamping shortens the startup time of bootstrapped designs.


Summary of Features

  • Up to ±5 A source/sink currents
  • 19 ns typ. propagation delay
  • +6/-4 ns propagation delay accuracy
  • 1.8 µs output start-up time
  • 500 ns output shut-down time
  • Active output voltage clamping
  • -12 V input robustness
  • 5 A reverse current robustness
  • 4 V UVLO
  • 6-pin SOT23 package
  • Fully qualified for industrial applications according to JEDEC

Benefits

  • High power efficiency
  • Higher FETs drive capability
  • Instant FETs protection under abnormal operation
  • Crucial safety margin to drive pulse transformer

Potential Applications

  • Server
  • Telecom
  • DC-DC Converters
  • Power tools
  • Industrial SMPS
  • Low speed electrical vehicles
  • Solar power inverter
  • LED lighting
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Gate Drivers
Product Number 2EDN7533B
Product Name Power - Gate Driver ICs - 2EDN7533B
Driver Type Low-side
Output Current 5 amps
Supply Voltage 4.2 to 20 volts
Propagation Delay 19 ns
Unlock Full Specs
to access all available technical data

Similar Products

3KV Gate Driver IC - 906-1EDB7275FXUMA1 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Number of Outputs 1; 1
Supply Voltage 3 to 15 volts
Rise Time 8.3 ns
View Details
4 suppliers
Gate Drivers - 111-4093PBF - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Output Configuration Inverting
Packing Method Tape Reel; Tape & Reel (TR); Other
View Details
Gate Drivers - 448-2EDN7424RXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type Low-side
Output Configuration Noninverting
Output Current 4 amps
View Details
3 suppliers
Full Half-Bridge Drivers - 111-4121PBF - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Packing Method Tube; Tube; Other
View Details