Powerex, Inc. Standard Diode, 275A, 300V, Do-9; Repetitive Peak Reverse Voltage Powerex 1N4049R

Description
STANDARD DIODE, 275A, 300V, DO-9; Repetitive Peak Reverse Voltage:300V; Average Forward Current:275A; Forward Voltage Max:-; Diode Module Configuration:Single ; Diode Case Style:DO-9; No. of Pins:2Pins; Operating Temperature Max:190°CRoHS Compliant: No
Description
STANDARD DIODE, 275A, 300V, DO-9; Repetitive Peak Reverse Voltage:300V; Average Forward Current:275A; Forward Voltage Max:-; Diode Module Configuration:Single ; Diode Case Style:DO-9; No. of Pins:2Pins; Operating Temperature Max:190°CRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Standard Diode, 275A, 300V, Do-9; Repetitive Peak Reverse Voltage Powerex - 09F3635 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 275A, 300V, Do-9; Repetitive Peak Reverse Voltage Powerex
09F3635
Standard Diode, 275A, 300V, Do-9; Repetitive Peak Reverse Voltage Powerex 09F3635
STANDARD DIODE, 275A, 300V, DO-9; Repetitive Peak Reverse Voltage:300V; Average Forward Current:275A; Forward Voltage Max:-; Diode Module Configuration:Single ; Diode Case Style:DO-9; No. of Pins:2Pins; Operating Temperature Max:190°CRoHS Compliant: No

STANDARD DIODE, 275A, 300V, DO-9; Repetitive Peak Reverse Voltage:300V; Average Forward Current:275A; Forward Voltage Max:-; Diode Module Configuration:Single; Diode Case Style:DO-9; No. of Pins:2Pins; Operating Temperature Max:190°CRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 09F3635
Product Name Standard Diode, 275A, 300V, Do-9; Repetitive Peak Reverse Voltage Powerex
IF 275000 mA
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Single - 30CPF12 - 1127976-30CPF12 - Win Source Electronics
Specs
Diode Type Step-Recovery Diode
View Details
Diodes - NC407 - Maury Microwave
Maury Microwave
Specs
Tj -40 to 85 C (-40 to 185 F)
View Details
General-purpose quadruple Schottky diode - BAS40XY-QX - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
2 suppliers
Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details