Power-Sonic Corporation High Temperature Cells (H-Type) PS-SCH

Description
High Temperature Cells (H-Type)
Description
High Temperature Cells (H-Type)

Suppliers

Company
Product
Description
Supplier Links
Reno, Nevada, United States
High Temperature Cells (H-Type)
PS-SCH
High Temperature Cells (H-Type) PS-SCH
High Temperature Cells (H-Type)

High Temperature Cells (H-Type)

Supplier's Site
Battery; 1.65 In. (Max.) H x 0.87 In. Dia (Max.); Rechargeable; 1.2 V; 1500 mA - 70115584 - Allied Electronics, Inc.
Fort Worth, TX, USA
Battery; 1.65 In. (Max.) H x 0.87 In. Dia (Max.); Rechargeable; 1.2 V; 1500 mA
70115584
Battery; 1.65 In. (Max.) H x 0.87 In. Dia (Max.); Rechargeable; 1.2 V; 1500 mA 70115584
Large array of sizes & types Exceptional performance Rugged, durable and safe Long service life Uniformity of cells

  • Large array of sizes & types
  • Exceptional performance
  • Rugged, durable and safe
  • Long service life
  • Uniformity of cells
Supplier's Site

Technical Specifications

  Power-Sonic Corporation Allied Electronics, Inc.
Product Category Batteries Batteries
Product Number PS-SCH 70115584
Product Name High Temperature Cells (H-Type) Battery; 1.65 In. (Max.) H x 0.87 In. Dia (Max.); Rechargeable; 1.2 V; 1500 mA
Standard Cylindrical Battery Sizes Cs 2/3AA; SC
Specialty Cells Nonstandard Cylindrical Batteries
Application High Temperature Cells
Voltage 1.2 volts 1.2 volts
Capacity 1.5 ampere-hr 1.5 ampere-hr
Unlock Full Specs
to access all available technical data

Similar Products

EXTERNAL BATTERY MODULES - EBM FA00409 -  - AMETEK Programmable Power
Specs
Voltage 12 volts
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
CBRIX50 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 25.6 volts
Capacity 48 ampere-hr
View Details