Advantech For PWS-872 and PWS-872FL PWS Series MSR and Smart Card Reader

Description
For PWS-872 and PWS-872FL Smart Card Reader – ISO 7816 PC/SC – EMV 4.0 Level 1 – Supports I2C memory cards (SLE4418, SLE4428, SLE4432, SLE4442, SLE4436, SLE5536, SLE6636, AT88SC1608, AT45D041) MagneSafe™ IntelliHead Supports US 7810, ISO 7811/AAMVA Read speed: 6 ~ 60 IPS (15.4 ~ 12.4 cm) Operating temperature: -20 ~ 50 °C (-4 ~ 122 °F) Triple DES encryption Storage temperature: -20 ~ 60 °C (-4 ~ 140 °F) Dimensions: 192.2 x 40.2 x 25 mm (7.56 x 1.58 x 0.98 in) Weight: 120 g (0.26 lb)
Request a Quote Datasheet
Description
For PWS-872 and PWS-872FL Smart Card Reader – ISO 7816 PC/SC – EMV 4.0 Level 1 – Supports I2C memory cards (SLE4418, SLE4428, SLE4432, SLE4442, SLE4436, SLE5536, SLE6636, AT88SC1608, AT45D041) MagneSafe™ IntelliHead Supports US 7810, ISO 7811/AAMVA Read speed: 6 ~ 60 IPS (15.4 ~ 12.4 cm) Operating temperature: -20 ~ 50 °C (-4 ~ 122 °F) Triple DES encryption Storage temperature: -20 ~ 60 °C (-4 ~ 140 °F) Dimensions: 192.2 x 40.2 x 25 mm (7.56 x 1.58 x 0.98 in) Weight: 120 g (0.26 lb)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
For PWS-872 and PWS-872FL -  - Advantech
Cincinnati, OH, United States
For PWS-872 and PWS-872FL
For PWS-872 and PWS-872FL
For PWS-872 and PWS-872FL Smart Card Reader – ISO 7816 PC/SC – EMV 4.0 Level 1 – Supports I2C memory cards (SLE4418, SLE4428, SLE4432, SLE4442, SLE4436, SLE5536, SLE6636, AT88SC1608, AT45D041) MagneSafe™ IntelliHead Supports US 7810, ISO 7811/AAMVA Read speed: 6 ~ 60 IPS (15.4 ~ 12.4 cm) Operating temperature: -20 ~ 50 °C (-4 ~ 122 °F) Triple DES encryption Storage temperature: -20 ~ 60 °C (-4 ~ 140 °F) Dimensions: 192.2 x 40.2 x 25 mm (7.56 x 1.58 x 0.98 in) Weight: 120 g (0.26 lb)

For PWS-872 and PWS-872FL

  • Smart Card Reader – ISO 7816 PC/SC – EMV 4.0 Level 1 – Supports I2C memory cards (SLE4418, SLE4428, SLE4432, SLE4442, SLE4436, SLE5536, SLE6636, AT88SC1608, AT45D041)
  • MagneSafe™ IntelliHead
  • Supports US 7810, ISO 7811/AAMVA
  • Read speed: 6 ~ 60 IPS (15.4 ~ 12.4 cm)
  • Operating temperature: -20 ~ 50 °C (-4 ~ 122 °F)
  • Triple DES encryption
  • Storage temperature: -20 ~ 60 °C (-4 ~ 140 °F)
  • Dimensions: 192.2 x 40.2 x 25 mm (7.56 x 1.58 x 0.98 in)
  • Weight: 120 g (0.26 lb)
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Batteries
Product Name For PWS-872 and PWS-872FL
Unlock Full Specs
to access all available technical data

Similar Products

For PWS-872 and PWS-872FL - PWS-870-CRADLE00E - Advantech
Specs
Width / Diameter 8.81 inch (224 mm)
Depth 5.06 inch (128 mm)
Height 5.78 inch (147 mm)
View Details