Power-Sonic Corporation PS and PSG Series General Purpose Batteries PS-1270

Description
PS and PSG Series General Purpose Batteries
Description
PS and PSG Series General Purpose Batteries

Suppliers

Company
Product
Description
Supplier Links
PS and PSG Series General Purpose Batteries - PS-1270 - Power-Sonic Corporation
Reno, Nevada, United States
PS and PSG Series General Purpose Batteries
PS-1270
PS and PSG Series General Purpose Batteries PS-1270
PS and PSG Series General Purpose Batteries

PS and PSG Series General Purpose Batteries

Supplier's Site
Battery, Sealed Lead Avid, 12 VDC, 7, Rechargeable, F1 Termination, 5.95 Lbs - 70115631 - Allied Electronics, Inc.
Fort Worth, TX, USA
Battery, Sealed Lead Avid, 12 VDC, 7, Rechargeable, F1 Termination, 5.95 Lbs
70115631
Battery, Sealed Lead Avid, 12 VDC, 7, Rechargeable, F1 Termination, 5.95 Lbs 70115631
Sealed Lead Acid Rechargeable Battery, Non-Conductive ABS Plastic Material, -40 to +60°C Easy handling Economical Compact High discharge rate Long shelf life The valve regulated, spill-proof construction of the battery allows trouble-free, safe operation in any position. There is no need to add electrolyte, as gases generated during overcharge are recombined in a unique "oxygen cycle". Battery use state-of-the-art design, high grade materials, and a carefully controlled plate-making process to provide excellent output per cell. The high energy density results in superior power⁄volume and power⁄weight ratios.

Sealed Lead Acid Rechargeable Battery, Non-Conductive ABS Plastic Material, -40 to +60°C

  • Easy handling
  • Economical
  • Compact
  • High discharge rate
  • Long shelf life
    The valve regulated, spill-proof construction of the battery allows trouble-free, safe operation in any position. There is no need to add electrolyte, as gases generated during overcharge are recombined in a unique "oxygen cycle". Battery use state-of-the-art design, high grade materials, and a carefully controlled plate-making process to provide excellent output per cell. The high energy density results in superior power⁄volume and power⁄weight ratios.
Supplier's Site

Technical Specifications

  Power-Sonic Corporation Allied Electronics, Inc.
Product Category Batteries Batteries
Product Number PS-1270 70115631
Product Name PS and PSG Series General Purpose Batteries Battery, Sealed Lead Avid, 12 VDC, 7, Rechargeable, F1 Termination, 5.95 Lbs
Application General Purpose
Voltage 12 volts 12 volts
Width / Diameter 2.56 inch (65.02 mm)
Depth 5.95 inch (151 mm)
Height 2.56 inch (65.02 mm)
Unlock Full Specs
to access all available technical data

Similar Products

For PWS-872 and PWS-872FL - PWS-870-CRADLE00E - Advantech
Specs
Width / Diameter 8.81 inch (224 mm)
Depth 5.06 inch (128 mm)
Height 5.78 inch (147 mm)
View Details
48V Lithium SAFEFlex Material Handling Batteries - FBP-1486 - Green Cubes Technology
Specs
Voltage 48 volts
Capacity 420 ampere-hr
Width / Diameter 26 inch (660 mm)
View Details
AAA Rechargeable Batteries - 1834281 - RS Components, Ltd.
Specs
Secondary Batteries Nickel-metal Hydride
Standard Cylindrical Battery Sizes AAA
Specialty Cells Aaa
View Details