MORNSUN Guangzhou Science & Technology Co., Ltd. AC DC Converters - LM150-20B36 LM150-20B36

Description
Manufacturer: MORNSUN Science& Technology Ltd. Win Source Part Number: 877146-LM150-20B36 Series: LM150-20Bxx (150W) Operating Temperature Range: -30°C ~ 70°C (With Derating) Features: Enclosed AC DC Converters 1 Output 36V - - - 4.3A 85 ~ 264 VAC, 120 ~ 370 VDC Input Package: Box Mounting: Chassis Mount Family Name: LM150 Categories: Power Supplies - External/Internal (Off-Board) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 6 Weeks HTSUS: 8504.40.7007
Request a Quote Datasheet
Description
Manufacturer: MORNSUN Science& Technology Ltd. Win Source Part Number: 877146-LM150-20B36 Series: LM150-20Bxx (150W) Operating Temperature Range: -30°C ~ 70°C (With Derating) Features: Enclosed AC DC Converters 1 Output 36V - - - 4.3A 85 ~ 264 VAC, 120 ~ 370 VDC Input Package: Box Mounting: Chassis Mount Family Name: LM150 Categories: Power Supplies - External/Internal (Off-Board) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 6 Weeks HTSUS: 8504.40.7007
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - LM150-20B36 - 877146-LM150-20B36 - Win Source Electronics
Laguna Hills, CA, United States
AC DC Converters - LM150-20B36
877146-LM150-20B36
AC DC Converters - LM150-20B36 877146-LM150-20B36
Manufacturer: MORNSUN Science& Technology Ltd. Win Source Part Number: 877146-LM150-20B36 Series: LM150-20Bxx (150W) Operating Temperature Range: -30°C ~ 70°C (With Derating) Features: Enclosed AC DC Converters 1 Output 36V - - - 4.3A 85 ~ 264 VAC, 120 ~ 370 VDC Input Package: Box Mounting: Chassis Mount Family Name: LM150 Categories: Power Supplies - External/Internal (Off-Board) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 6 Weeks HTSUS: 8504.40.7007

Manufacturer: MORNSUN Science& Technology Ltd.
Win Source Part Number: 877146-LM150-20B36
Series: LM150-20Bxx (150W)
Operating Temperature Range: -30°C ~ 70°C (With Derating)
Features: Enclosed AC DC Converters 1 Output 36V - - - 4.3A 85 ~ 264 VAC, 120 ~ 370 VDC Input
Package: Box
Mounting: Chassis Mount
Family Name: LM150
Categories: Power Supplies - External/Internal (Off-Board)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 6 Weeks
HTSUS: 8504.40.7007

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 877146-LM150-20B36
Product Name AC DC Converters - LM150-20B36
Package Type Other; Box
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3AR2280CJZXKLA1 - 776280-ICE3AR2280CJZXKLA1 - Win Source Electronics
Specs
Package Type DIP; Other; 8-DIP (0.300", 7.62mm), 7 Leads
Output Power 43 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
ACDC Power Supply Control ICs - Model: FA8A61N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Encapsulated AC/DC Power Supply - ALR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 265 volts
View Details