Manufacturer: Mornsun America, LLC
Category: Power Supplies - External/Internal (Off-Board) AC DC Converters
Series: PVA120-27Bxx (120W)
Package: Tray
Product Status: Active
Type: Open Frame
Number of Outputs: 1
Voltage - Input: 85 ~ 900 VAC
Applications: ITE (Commercial)
Operating Temperature: -25°C ~ 70°C (With Derating)
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Name | Power Supplies - External/Internal (Off-Board) AC DC Converters |
| Package Type | Other; Tray |