MORNSUN Guangzhou Science & Technology Co., Ltd. Power Supplies - Board Mount - AC DC Converters LH05-23B09R2

Description
Win Source Part Number: 1350620-LH05-23B09R2 Category: Power Supplies - Board Mount - AC DC Converters Series: LH05-23BxxR2 (5W) Type: Enclosed Package: Tray Size / Dimension: 1.91" L x 1.42" W x 0.81" H (48.5mm x 36.0mm x 20.5mm) Applications: ITE (Commercial) Standard Package: 30 Power (Watts): 4.95 W Voltage - Input: 85 ~ 305 VAC, 100 ~ 430 VDC Number of Outputs: 1 Current - Output (Max): 550mA Voltage - Output 1: 9V Efficiency: 78% Line Regulation: ±0.5% Load Regulation: ±1% Mounting Type: Through Hole Package / Case: 5-DIP Module Temperature Range - Operating: -40°C ~ 85°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) HTSUS: 8504.40.9510 Mfr: Mornsun America, LLC Standard Number: 62368-1
Request a Quote Datasheet
Description
Win Source Part Number: 1350620-LH05-23B09R2 Category: Power Supplies - Board Mount - AC DC Converters Series: LH05-23BxxR2 (5W) Type: Enclosed Package: Tray Size / Dimension: 1.91" L x 1.42" W x 0.81" H (48.5mm x 36.0mm x 20.5mm) Applications: ITE (Commercial) Standard Package: 30 Power (Watts): 4.95 W Voltage - Input: 85 ~ 305 VAC, 100 ~ 430 VDC Number of Outputs: 1 Current - Output (Max): 550mA Voltage - Output 1: 9V Efficiency: 78% Line Regulation: ±0.5% Load Regulation: ±1% Mounting Type: Through Hole Package / Case: 5-DIP Module Temperature Range - Operating: -40°C ~ 85°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) HTSUS: 8504.40.9510 Mfr: Mornsun America, LLC Standard Number: 62368-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - AC DC Converters - 1350620-LH05-23B09R2 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - AC DC Converters
1350620-LH05-23B09R2
Power Supplies - Board Mount - AC DC Converters 1350620-LH05-23B09R2
Win Source Part Number: 1350620-LH05-23B09R2 Category: Power Supplies - Board Mount - AC DC Converters Series: LH05-23BxxR2 (5W) Type: Enclosed Package: Tray Size / Dimension: 1.91" L x 1.42" W x 0.81" H (48.5mm x 36.0mm x 20.5mm) Applications: ITE (Commercial) Standard Package: 30 Power (Watts): 4.95 W Voltage - Input: 85 ~ 305 VAC, 100 ~ 430 VDC Number of Outputs: 1 Current - Output (Max): 550mA Voltage - Output 1: 9V Efficiency: 78% Line Regulation: ±0.5% Load Regulation: ±1% Mounting Type: Through Hole Package / Case: 5-DIP Module Temperature Range - Operating: -40°C ~ 85°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) HTSUS: 8504.40.9510 Mfr: Mornsun America, LLC Standard Number: 62368-1

Win Source Part Number: 1350620-LH05-23B09R2
Category: Power Supplies - Board Mount - AC DC Converters
Series: LH05-23BxxR2 (5W)
Type: Enclosed
Package: Tray
Size / Dimension: 1.91" L x 1.42" W x 0.81" H (48.5mm x 36.0mm x 20.5mm)
Applications: ITE (Commercial)
Standard Package: 30
Power (Watts): 4.95 W
Voltage - Input: 85 ~ 305 VAC, 100 ~ 430 VDC
Number of Outputs: 1
Current - Output (Max): 550mA
Voltage - Output 1: 9V
Efficiency: 78%
Line Regulation: ±0.5%
Load Regulation: ±1%
Mounting Type: Through Hole
Package / Case: 5-DIP Module
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8504.40.9510
Mfr: Mornsun America, LLC
Standard Number: 62368-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1350620-LH05-23B09R2
Product Name Power Supplies - Board Mount - AC DC Converters
Package Type DIP; Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5696N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
Encapsulated AC/DC Power Supply - ADR Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 85 to 264 volts
View Details