Infineon Technologies AG AC-DC PWM-PFC Controller, PFC-CCM (continuous conduction mode) ICs ICE3PCS03G

Description
ICE3PCS03G is the new 8-pin wide input range (85VAC to 265VAC ) controller IC for active CCM power factor correction converter. Compared to the 1st and 2nd generation of ICE1PCS0x and ICE2PCS0x, the 3rd generation PFC have the lowest internal reference trimmed at 2.5V and integrated digital control voltage loop.They also have other advantages such as low peak current limit at 0.2V, adjustable gate switching frequency range from 21kHz to 100kHz and able to synchronise with external frequency range from 50kHz to 100kHz. They are now able to achieve 95% efficiency at full load for all input voltage range. Summary of Features Ease of use with few external components Average current control Integrated digital voltage loop compensation External current compensation for greater user fexibility Programmable switching (20kHZ-100kHz) External synchronzation (50kHz~100kHz) Direct sensing, input brown-out detection with hysteresis Max. duty cycle of 95% (typ) Trimmed internal reference voltage (2.5V +/-1.2%) V cc under-voltage lock-out Low peak current limit threshold Open loop detection Output under-voltage detection Enhanced dynamic response Fulfills class D spec. of IEC1000-3-2 Benefits 8 pins CCM PFC simpilfy the design procedures. Build-in protection features save system BOM cost and enhance system safety. Potential Applications PC silverbox Server PSU Industrial SMPS Applications 48 V intermediate bus converter (IBC) Complete system solutions for smart TVs DIN rail power supplies Home appliances Industrial robots system solutions for Industry 4.0 Designers who used this product also designed with IPB65R045C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET 1EDN7511B | Gate driver ICs IPP60R040C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET ICE3AR1080JG | CoolSET™ Fixed Frequency IMW65R048M1H | Silicon Carbide MOSFET Discretes IPA60R125P6 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPW60R099P6 | 500V-950V CoolMOS™ N-Channel Power MOSFET 2EDN8534F | Gate driver ICs BSC016N06NS | N-Channel Power MOSFET IPP60R060P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPA60R120P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET 2N7002DW | Small signal/small power MOSFET ICE3AR0680JZ | CoolSET™ Fixed Frequency BSS127 | Small signal/small power MOSFET IPA083N10N5 | N-Channel Power MOSFET BSO301SP H | P-Channel Power MOSFET 2EDL05N06PF | Gate driver ICs IPP075N15N3 G N-Channel Power MOSFET IPW60R037CM8 | 600 V CoolMOS™ 8 BSC004NE2LS5 | N-Channel Power MOSFET IPB65R045C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET 1EDN7511B | Gate driver ICs IPP60R040C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET ICE3AR1080JG | CoolSET™ Fixed Frequency IMW65R048M1H | Silicon Carbide MOSFET Discretes IPA60R125P6 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPW60R099P6 | 500V-950V CoolMOS™ N-Channel Power MOSFET 2EDN8534F | Gate driver ICs 1 2 3 4 5
Request a Quote Datasheet
Description
ICE3PCS03G is the new 8-pin wide input range (85VAC to 265VAC ) controller IC for active CCM power factor correction converter. Compared to the 1st and 2nd generation of ICE1PCS0x and ICE2PCS0x, the 3rd generation PFC have the lowest internal reference trimmed at 2.5V and integrated digital control voltage loop.They also have other advantages such as low peak current limit at 0.2V, adjustable gate switching frequency range from 21kHz to 100kHz and able to synchronise with external frequency range from 50kHz to 100kHz. They are now able to achieve 95% efficiency at full load for all input voltage range. Summary of Features Ease of use with few external components Average current control Integrated digital voltage loop compensation External current compensation for greater user fexibility Programmable switching (20kHZ-100kHz) External synchronzation (50kHz~100kHz) Direct sensing, input brown-out detection with hysteresis Max. duty cycle of 95% (typ) Trimmed internal reference voltage (2.5V +/-1.2%) V cc under-voltage lock-out Low peak current limit threshold Open loop detection Output under-voltage detection Enhanced dynamic response Fulfills class D spec. of IEC1000-3-2 Benefits 8 pins CCM PFC simpilfy the design procedures. Build-in protection features save system BOM cost and enhance system safety. Potential Applications PC silverbox Server PSU Industrial SMPS Applications 48 V intermediate bus converter (IBC) Complete system solutions for smart TVs DIN rail power supplies Home appliances Industrial robots system solutions for Industry 4.0 Designers who used this product also designed with IPB65R045C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET 1EDN7511B | Gate driver ICs IPP60R040C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET ICE3AR1080JG | CoolSET™ Fixed Frequency IMW65R048M1H | Silicon Carbide MOSFET Discretes IPA60R125P6 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPW60R099P6 | 500V-950V CoolMOS™ N-Channel Power MOSFET 2EDN8534F | Gate driver ICs BSC016N06NS | N-Channel Power MOSFET IPP60R060P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPA60R120P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET 2N7002DW | Small signal/small power MOSFET ICE3AR0680JZ | CoolSET™ Fixed Frequency BSS127 | Small signal/small power MOSFET IPA083N10N5 | N-Channel Power MOSFET BSO301SP H | P-Channel Power MOSFET 2EDL05N06PF | Gate driver ICs IPP075N15N3 G N-Channel Power MOSFET IPW60R037CM8 | 600 V CoolMOS™ 8 BSC004NE2LS5 | N-Channel Power MOSFET IPB65R045C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET 1EDN7511B | Gate driver ICs IPP60R040C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET ICE3AR1080JG | CoolSET™ Fixed Frequency IMW65R048M1H | Silicon Carbide MOSFET Discretes IPA60R125P6 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPW60R099P6 | 500V-950V CoolMOS™ N-Channel Power MOSFET 2EDN8534F | Gate driver ICs 1 2 3 4 5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC-DC PWM-PFC Controller, PFC-CCM (continuous conduction mode) ICs - ICE3PCS03G - Infineon Technologies AG
Neubiberg, Germany
AC-DC PWM-PFC Controller, PFC-CCM (continuous conduction mode) ICs
ICE3PCS03G
AC-DC PWM-PFC Controller, PFC-CCM (continuous conduction mode) ICs ICE3PCS03G
ICE3PCS03G is the new 8-pin wide input range (85VAC to 265VAC ) controller IC for active CCM power factor correction converter. Compared to the 1st and 2nd generation of ICE1PCS0x and ICE2PCS0x, the 3rd generation PFC have the lowest internal reference trimmed at 2.5V and integrated digital control voltage loop.They also have other advantages such as low peak current limit at 0.2V, adjustable gate switching frequency range from 21kHz to 100kHz and able to synchronise with external frequency range from 50kHz to 100kHz. They are now able to achieve 95% efficiency at full load for all input voltage range. Summary of Features Ease of use with few external components Average current control Integrated digital voltage loop compensation External current compensation for greater user fexibility Programmable switching (20kHZ-100kHz) External synchronzation (50kHz~100kHz) Direct sensing, input brown-out detection with hysteresis Max. duty cycle of 95% (typ) Trimmed internal reference voltage (2.5V +/-1.2%) V cc under-voltage lock-out Low peak current limit threshold Open loop detection Output under-voltage detection Enhanced dynamic response Fulfills class D spec. of IEC1000-3-2 Benefits 8 pins CCM PFC simpilfy the design procedures. Build-in protection features save system BOM cost and enhance system safety. Potential Applications PC silverbox Server PSU Industrial SMPS Applications 48 V intermediate bus converter (IBC) Complete system solutions for smart TVs DIN rail power supplies Home appliances Industrial robots system solutions for Industry 4.0 Designers who used this product also designed with IPB65R045C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET 1EDN7511B | Gate driver ICs IPP60R040C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET ICE3AR1080JG | CoolSET™ Fixed Frequency IMW65R048M1H | Silicon Carbide MOSFET Discretes IPA60R125P6 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPW60R099P6 | 500V-950V CoolMOS™ N-Channel Power MOSFET 2EDN8534F | Gate driver ICs BSC016N06NS | N-Channel Power MOSFET IPP60R060P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPA60R120P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET 2N7002DW | Small signal/small power MOSFET ICE3AR0680JZ | CoolSET™ Fixed Frequency BSS127 | Small signal/small power MOSFET IPA083N10N5 | N-Channel Power MOSFET BSO301SP H | P-Channel Power MOSFET 2EDL05N06PF | Gate driver ICs IPP075N15N3 G N-Channel Power MOSFET IPW60R037CM8 | 600 V CoolMOS™ 8 BSC004NE2LS5 | N-Channel Power MOSFET IPB65R045C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET 1EDN7511B | Gate driver ICs IPP60R040C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET ICE3AR1080JG | CoolSET™ Fixed Frequency IMW65R048M1H | Silicon Carbide MOSFET Discretes IPA60R125P6 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPW60R099P6 | 500V-950V CoolMOS™ N-Channel Power MOSFET 2EDN8534F | Gate driver ICs 1 2 3 4 5

ICE3PCS03G is the new 8-pin wide input range (85VAC to 265VAC ) controller IC for active CCM power factor correction converter. Compared to the 1st and 2nd generation of ICE1PCS0x and ICE2PCS0x, the 3rd generation PFC have the lowest internal reference trimmed at 2.5V and integrated digital control voltage loop.They also have other advantages such as low peak current limit at 0.2V, adjustable gate switching frequency range from 21kHz to 100kHz and able to synchronise with external frequency range from 50kHz to 100kHz. They are now able to achieve 95% efficiency at full load for all input voltage range.


Summary of Features

  • Ease of use with few external components
  • Average current control
  • Integrated digital voltage loop compensation
  • External current compensation for greater user fexibility
  • Programmable switching (20kHZ-100kHz)
  • External synchronzation (50kHz~100kHz)
  • Direct sensing, input brown-out detection with hysteresis
  • Max. duty cycle of 95% (typ)
  • Trimmed internal reference voltage (2.5V +/-1.2%)
  • V cc under-voltage lock-out
  • Low peak current limit threshold
  • Open loop detection
  • Output under-voltage detection
  • Enhanced dynamic response
  • Fulfills class D spec. of IEC1000-3-2

Benefits

  • 8 pins CCM PFC simpilfy the design procedures.
  • Build-in protection features save system BOM cost and enhance system safety.

Potential Applications

  • PC silverbox
  • Server PSU
  • Industrial SMPS

Applications

  • 48 V intermediate bus converter (IBC)
  • Complete system solutions for smart TVs
  • DIN rail power supplies
  • Home appliances
  • Industrial robots system solutions for Industry 4.0

Designers who used this product also designed with


  • IPB65R045C7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • 1EDN7511B |
    Gate driver ICs
  • IPP60R040C7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • ICE3AR1080JG |
    CoolSET™ Fixed Frequency
  • IMW65R048M1H |
    Silicon Carbide MOSFET Discretes
  • IPA60R125P6 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IPW60R099P6 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • 2EDN8534F |
    Gate driver ICs
  • BSC016N06NS |
    N-Channel Power MOSFET
  • IPP60R060P7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IPA60R120P7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • 2N7002DW |
    Small signal/small power MOSFET
  • ICE3AR0680JZ |
    CoolSET™ Fixed Frequency
  • BSS127 |
    Small signal/small power MOSFET
  • IPA083N10N5 |
    N-Channel Power MOSFET
  • BSO301SP H |
    P-Channel Power MOSFET
  • 2EDL05N06PF |
    Gate driver ICs
  • IPP075N15N3 G
    N-Channel Power MOSFET
  • IPW60R037CM8 |
    600 V CoolMOS™ 8
  • BSC004NE2LS5 |
    N-Channel Power MOSFET
  • IPB65R045C7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • 1EDN7511B |
    Gate driver ICs
  • IPP60R040C7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • ICE3AR1080JG |
    CoolSET™ Fixed Frequency
  • IMW65R048M1H |
    Silicon Carbide MOSFET Discretes
  • IPA60R125P6 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IPW60R099P6 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • 2EDN8534F |
    Gate driver ICs

1
2
3
4
5

Supplier's Site Datasheet
Power Supply Chip >> AC-DC Controllers & Regulators - ICE3PCS03G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> AC-DC Controllers & Regulators
ICE3PCS03G
Power Supply Chip >> AC-DC Controllers & Regulators ICE3PCS03G
DSO-8 AC-DC Controllers & Regulators ROHS

DSO-8 AC-DC Controllers & Regulators ROHS

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG LCSC Electronics Technology (HK) Limited
Product Category AC-DC Converter Chips IC Power Supplies
Product Number ICE3PCS03G ICE3PCS03G
Product Name AC-DC PWM-PFC Controller, PFC-CCM (continuous conduction mode) ICs Power Supply Chip >> AC-DC Controllers & Regulators
Package Type Other; PG-DSO-8
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3A2065I - 1183120-ICE3A2065I - Win Source Electronics
Specs
Package Type TO-220; Other; TO-220-6 Formed Leads
Output Power 102 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
2 suppliers