Infineon Technologies AG Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Fixed Frequency - ICE5GR1680AG ICE5GR1680AG

Description
Infineon's latest 5th generation fixed frequency CoolSET™ offers high performance and integration of latest generation of 800V CoolMOS™ P7 superjunction MOSFETs in DSO-12 package. Summary of Features 125kHz maximum switching frequency with 800V integrated MOSFET Power delivery of up to 27W with universal wide input range (85~300VAC) DCM design Brown in protection, fast and robust start-up operation with cascode configuration 3 level selectable entry/exit active burst mode profile (optional) Built-in digital soft-start Cycle by cycle peak current limitation Support both DCM and CCM operation with slope compensation Integrated error amplifier to support direct feedback typical with non-isolated flyback topology Digital frequency reduction with decreasing load for higher efficiency Adjustable line input over voltage protection (optional) VCC pin short to ground protection OLP, output short, OTP with hysteresis and VCC over/under voltage protection Auto-restart for all protection features Benefits Reduce BOM count and cost with integrated line input over voltage protection and error amplifier Increase mid and light load efficiency with digital frequency reduction High power delivery with slope compensation for CCM operation Potential Applications Offline aux SMPS for server, PC power, aircon, refrigerator and audio Offline main SMPS for adapter, set-top-box, water purifier, TV, industrial SMPS and POE Applications 48 V intermediate bus converter (IBC) General purpose motor drive - variating frequency and voltage Offline UPS - high frequency transformers Refrigerators and freezers Smart induction cooktop – precise and efficient heating control Designers who used this product also designed with XMC1402-Q040X0064 AA | 32-bit XMC1000 Industrial Microcontroller Arm® Cortex®-M0 BSC009NE2LS | N-Channel Power MOSFET 2EDN7524R | Gate driver ICs XMC1402-Q040X0064 AA | 32-bit XMC1000 Industrial Microcontroller Arm® Cortex®-M0 BSC009NE2LS | N-Channel Power MOSFET 2EDN7524R | Gate driver ICs XMC1402-Q040X0064 AA | 32-bit XMC1000 Industrial Microcontroller Arm® Cortex®-M0 BSC009NE2LS | N-Channel Power MOSFET 2EDN7524R | Gate driver ICs
Request a Quote Datasheet
Description
Infineon's latest 5th generation fixed frequency CoolSET™ offers high performance and integration of latest generation of 800V CoolMOS™ P7 superjunction MOSFETs in DSO-12 package. Summary of Features 125kHz maximum switching frequency with 800V integrated MOSFET Power delivery of up to 27W with universal wide input range (85~300VAC) DCM design Brown in protection, fast and robust start-up operation with cascode configuration 3 level selectable entry/exit active burst mode profile (optional) Built-in digital soft-start Cycle by cycle peak current limitation Support both DCM and CCM operation with slope compensation Integrated error amplifier to support direct feedback typical with non-isolated flyback topology Digital frequency reduction with decreasing load for higher efficiency Adjustable line input over voltage protection (optional) VCC pin short to ground protection OLP, output short, OTP with hysteresis and VCC over/under voltage protection Auto-restart for all protection features Benefits Reduce BOM count and cost with integrated line input over voltage protection and error amplifier Increase mid and light load efficiency with digital frequency reduction High power delivery with slope compensation for CCM operation Potential Applications Offline aux SMPS for server, PC power, aircon, refrigerator and audio Offline main SMPS for adapter, set-top-box, water purifier, TV, industrial SMPS and POE Applications 48 V intermediate bus converter (IBC) General purpose motor drive - variating frequency and voltage Offline UPS - high frequency transformers Refrigerators and freezers Smart induction cooktop – precise and efficient heating control Designers who used this product also designed with XMC1402-Q040X0064 AA | 32-bit XMC1000 Industrial Microcontroller Arm® Cortex®-M0 BSC009NE2LS | N-Channel Power MOSFET 2EDN7524R | Gate driver ICs XMC1402-Q040X0064 AA | 32-bit XMC1000 Industrial Microcontroller Arm® Cortex®-M0 BSC009NE2LS | N-Channel Power MOSFET 2EDN7524R | Gate driver ICs XMC1402-Q040X0064 AA | 32-bit XMC1000 Industrial Microcontroller Arm® Cortex®-M0 BSC009NE2LS | N-Channel Power MOSFET 2EDN7524R | Gate driver ICs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Fixed Frequency - ICE5GR1680AG - ICE5GR1680AG - Infineon Technologies AG
Neubiberg, Germany
Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Fixed Frequency - ICE5GR1680AG
ICE5GR1680AG
Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Fixed Frequency - ICE5GR1680AG ICE5GR1680AG
Infineon's latest 5th generation fixed frequency CoolSET™ offers high performance and integration of latest generation of 800V CoolMOS™ P7 superjunction MOSFETs in DSO-12 package. Summary of Features 125kHz maximum switching frequency with 800V integrated MOSFET Power delivery of up to 27W with universal wide input range (85~300VAC) DCM design Brown in protection, fast and robust start-up operation with cascode configuration 3 level selectable entry/exit active burst mode profile (optional) Built-in digital soft-start Cycle by cycle peak current limitation Support both DCM and CCM operation with slope compensation Integrated error amplifier to support direct feedback typical with non-isolated flyback topology Digital frequency reduction with decreasing load for higher efficiency Adjustable line input over voltage protection (optional) VCC pin short to ground protection OLP, output short, OTP with hysteresis and VCC over/under voltage protection Auto-restart for all protection features Benefits Reduce BOM count and cost with integrated line input over voltage protection and error amplifier Increase mid and light load efficiency with digital frequency reduction High power delivery with slope compensation for CCM operation Potential Applications Offline aux SMPS for server, PC power, aircon, refrigerator and audio Offline main SMPS for adapter, set-top-box, water purifier, TV, industrial SMPS and POE Applications 48 V intermediate bus converter (IBC) General purpose motor drive - variating frequency and voltage Offline UPS - high frequency transformers Refrigerators and freezers Smart induction cooktop – precise and efficient heating control Designers who used this product also designed with XMC1402-Q040X0064 AA | 32-bit XMC1000 Industrial Microcontroller Arm® Cortex®-M0 BSC009NE2LS | N-Channel Power MOSFET 2EDN7524R | Gate driver ICs XMC1402-Q040X0064 AA | 32-bit XMC1000 Industrial Microcontroller Arm® Cortex®-M0 BSC009NE2LS | N-Channel Power MOSFET 2EDN7524R | Gate driver ICs XMC1402-Q040X0064 AA | 32-bit XMC1000 Industrial Microcontroller Arm® Cortex®-M0 BSC009NE2LS | N-Channel Power MOSFET 2EDN7524R | Gate driver ICs

Infineon's latest 5th generation fixed frequency CoolSET™ offers high performance and integration of latest generation of 800V CoolMOS™ P7 superjunction MOSFETs in DSO-12 package.


Summary of Features

  • 125kHz maximum switching frequency with 800V integrated MOSFET
  • Power delivery of up to 27W with universal wide input range (85~300VAC) DCM design
  • Brown in protection, fast and robust start-up operation with cascode configuration
  • 3 level selectable entry/exit active burst mode profile (optional)
  • Built-in digital soft-start
  • Cycle by cycle peak current limitation
  • Support both DCM and CCM operation with slope compensation
  • Integrated error amplifier to support direct feedback typical with non-isolated flyback topology
  • Digital frequency reduction with decreasing load for higher efficiency
  • Adjustable line input over voltage protection (optional)
  • VCC pin short to ground protection
  • OLP, output short, OTP with hysteresis and VCC over/under voltage protection
  • Auto-restart for all protection features

Benefits

  • Reduce BOM count and cost with integrated line input over voltage protection and error amplifier
  • Increase mid and light load efficiency with digital frequency reduction
  • High power delivery with slope compensation for CCM operation

Potential Applications

  • Offline aux SMPS for server, PC power, aircon, refrigerator and audio
  • Offline main SMPS for adapter, set-top-box, water purifier, TV, industrial SMPS and POE

Applications

  • 48 V intermediate bus converter (IBC)
  • General purpose motor drive - variating frequency and voltage
  • Offline UPS - high frequency transformers
  • Refrigerators and freezers
  • Smart induction cooktop – precise and efficient heating control

Designers who used this product also designed with


  • XMC1402-Q040X0064 AA |
    32-bit XMC1000 Industrial Microcontroller Arm® Cortex®-M0
  • BSC009NE2LS |
    N-Channel Power MOSFET
  • 2EDN7524R |
    Gate driver ICs
  • XMC1402-Q040X0064 AA |
    32-bit XMC1000 Industrial Microcontroller Arm® Cortex®-M0
  • BSC009NE2LS |
    N-Channel Power MOSFET
  • 2EDN7524R |
    Gate driver ICs
  • XMC1402-Q040X0064 AA |
    32-bit XMC1000 Industrial Microcontroller Arm® Cortex®-M0
  • BSC009NE2LS |
    N-Channel Power MOSFET
  • 2EDN7524R |
    Gate driver ICs
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category AC-DC Converter Chips
Product Number ICE5GR1680AG
Product Name Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Fixed Frequency - ICE5GR1680AG
Package Type Other; PG-DSO-12
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters, Offline Switches - ICE3AR4780CJZXKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Input Voltage 10.5 to 27 volts
Output Power 31 watts
View Details
Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Quasi Resonant - ICE2QR4780Z - ICE2QR4780Z - Infineon Technologies AG
Specs
Package Type Other; PG-DIP-7
Output Power 15 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
3 suppliers
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - ICE2QR1065ZXKLA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Input Voltage 10.5 to 27 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3B3065I - 1183138-ICE3B3065I - Win Source Electronics
Specs
Package Type TO-220; Other; TO-220-6 Formed Leads
Output Power 128 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
3 suppliers