Power Integrations, Inc. LED Driver IC LYT4318E

Description
LED Driver, Product overview: LYT4318E from Power Integrations is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-LYT4318E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LED Driver, Product overview: LYT4318E from Power Integrations is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-LYT4318E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
LED Driver IC
748-LYT4318E
LED Driver IC 748-LYT4318E
LED Driver, Product overview: LYT4318E from Power Integrations is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-LYT4318E can be used for catalog matching and distributor lookup.

LED Driver, Product overview: LYT4318E from Power Integrations is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-LYT4318E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - AC DC Converters, Offline Switchers - LYT4318E - 805898-LYT4318E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - LYT4318E
805898-LYT4318E
PMIC - PMIC - AC DC Converters, Offline Switchers - LYT4318E 805898-LYT4318E
Manufacturer: Power Integrations Win Source Part Number: 805898-LYT4318E Packaging: Tube Mounting Style: Through Hole Power (Watts): 78W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 725V Topology: Flyback, Step-Down (Buck), Step-Up (Boost) Duty Cycle: 99.9% Frequency - Switching: 140kHz Part Status: Obsolete (End Of Life) Supplier Device Package: eSIP-7C Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 7-SSIP, 6 Leads, Exposed Pad, Formed Leads Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 48 MSL Level: 1 (Unlimited)

Manufacturer: Power Integrations
Win Source Part Number: 805898-LYT4318E
Packaging: Tube
Mounting Style: Through Hole
Power (Watts): 78W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 725V
Topology: Flyback, Step-Down (Buck), Step-Up (Boost)
Duty Cycle: 99.9%
Frequency - Switching: 140kHz
Part Status: Obsolete (End Of Life)
Supplier Device Package: eSIP-7C
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: 7-SSIP, 6 Leads, Exposed Pad, Formed Leads
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 48
MSL Level: 1 (Unlimited)

Buy Now
Sheung Wan, Hong Kong
LED Lighting Drivers
LYT4318E
LED Lighting Drivers LYT4318E
LED Lighting Drivers LED Driver 78W TRIAC Dimmable

LED Lighting Drivers LED Driver 78W TRIAC Dimmable

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category LED Drivers LED Drivers LED Drivers
Product Number 748-LYT4318E 805898-LYT4318E LYT4318E
Product Name LED Driver IC PMIC - PMIC - AC DC Converters, Offline Switchers - LYT4318E LED Lighting Drivers
Number of Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6276EA-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 to 5.5 volts
Output Voltage 4 volts
View Details
6 suppliers
LED Drivers - 1727-4323-2-ND - DigiKey
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 3 to 15 volts
Output Current 40 milliamps
View Details
5 suppliers
PMIC - LED Drivers - CY39C603PF-G-JNEFE1 - Lingto Electronic Limited
Specs
Type Dimmable
View Details