MORNSUN Guangzhou Science & Technology Co., Ltd. Power Supplies - Board Mount - AC DC Converters LD10-23B05R2

Description
Win Source Part Number: 1372828-LD10-23B05R2 Category: Power Supplies - Board Mount - AC DC Converters Temperature Range - Operating: -40°C ~ 85°C (With Derating) Fake Threat In the Open Market: 41 pct. Type: Enclosed MSL Level: 1 (Unlimited) Mfr: Mornsun America, LLC Series: 305RAC / LD-R2 Package: Tray Product Status: Active Package / Case: 6-DIP Module, 4 Leads Base Product Number: LD10-23 Mounting Type: Through Hole HTSUS: 8504.40.9510 Applications: Household Appliances, ITE (Commercial) Size / Dimension: 1.57" L x 1.00" W x 0.83" H (40.0mm x 25.4mm x 21.0mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 2A Power (Watts): 10 W Number of Outputs: 1 Approval Agency: CB, CE, cURus Voltage - Input: 85 ~ 305 VAC, 100 ~ 430 VDC Voltage - Output 1: 5V Efficiency: 79% Standard Number: 60335-1; 62368-1 Line Regulation: ±0.5% Load Regulation: ±1%
Request a Quote Datasheet
Description
Win Source Part Number: 1372828-LD10-23B05R2 Category: Power Supplies - Board Mount - AC DC Converters Temperature Range - Operating: -40°C ~ 85°C (With Derating) Fake Threat In the Open Market: 41 pct. Type: Enclosed MSL Level: 1 (Unlimited) Mfr: Mornsun America, LLC Series: 305RAC / LD-R2 Package: Tray Product Status: Active Package / Case: 6-DIP Module, 4 Leads Base Product Number: LD10-23 Mounting Type: Through Hole HTSUS: 8504.40.9510 Applications: Household Appliances, ITE (Commercial) Size / Dimension: 1.57" L x 1.00" W x 0.83" H (40.0mm x 25.4mm x 21.0mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 2A Power (Watts): 10 W Number of Outputs: 1 Approval Agency: CB, CE, cURus Voltage - Input: 85 ~ 305 VAC, 100 ~ 430 VDC Voltage - Output 1: 5V Efficiency: 79% Standard Number: 60335-1; 62368-1 Line Regulation: ±0.5% Load Regulation: ±1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - AC DC Converters - 1372828-LD10-23B05R2 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - AC DC Converters
1372828-LD10-23B05R2
Power Supplies - Board Mount - AC DC Converters 1372828-LD10-23B05R2
Win Source Part Number: 1372828-LD10-23B05R2 Category: Power Supplies - Board Mount - AC DC Converters Temperature Range - Operating: -40°C ~ 85°C (With Derating) Fake Threat In the Open Market: 41 pct. Type: Enclosed MSL Level: 1 (Unlimited) Mfr: Mornsun America, LLC Series: 305RAC / LD-R2 Package: Tray Product Status: Active Package / Case: 6-DIP Module, 4 Leads Base Product Number: LD10-23 Mounting Type: Through Hole HTSUS: 8504.40.9510 Applications: Household Appliances, ITE (Commercial) Size / Dimension: 1.57" L x 1.00" W x 0.83" H (40.0mm x 25.4mm x 21.0mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 2A Power (Watts): 10 W Number of Outputs: 1 Approval Agency: CB, CE, cURus Voltage - Input: 85 ~ 305 VAC, 100 ~ 430 VDC Voltage - Output 1: 5V Efficiency: 79% Standard Number: 60335-1; 62368-1 Line Regulation: ±0.5% Load Regulation: ±1%

Win Source Part Number: 1372828-LD10-23B05R2
Category: Power Supplies - Board Mount - AC DC Converters
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
Fake Threat In the Open Market: 41 pct.
Type: Enclosed
MSL Level: 1 (Unlimited)
Mfr: Mornsun America, LLC
Series: 305RAC / LD-R2
Package: Tray
Product Status: Active
Package / Case: 6-DIP Module, 4 Leads
Base Product Number: LD10-23
Mounting Type: Through Hole
HTSUS: 8504.40.9510
Applications: Household Appliances, ITE (Commercial)
Size / Dimension: 1.57" L x 1.00" W x 0.83" H (40.0mm x 25.4mm x 21.0mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Output (Max): 2A
Power (Watts): 10 W
Number of Outputs: 1
Approval Agency: CB, CE, cURus
Voltage - Input: 85 ~ 305 VAC, 100 ~ 430 VDC
Voltage - Output 1: 5V
Efficiency: 79%
Standard Number: 60335-1; 62368-1
Line Regulation: ±0.5%
Load Regulation: ±1%

Buy Now Datasheet
Power Supply Chip >> Power Modules - LD10-23B05R2 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Power Modules
LD10-23B05R2
Power Supply Chip >> Power Modules LD10-23B05R2
DIP,40x25.4mm Power Modules ROHS

DIP,40x25.4mm Power Modules ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics LCSC Electronics Technology (HK) Limited
Product Category AC-DC Converter Chips IC Power Supplies
Product Number 1372828-LD10-23B05R2 LD10-23B05R2
Product Name Power Supplies - Board Mount - AC DC Converters Power Supply Chip >> Power Modules
Package Type DIP; Other; Tray DIP
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA1A50N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE2A265 - 068338-ICE2A265 - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-8
Output Power 52 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Encapsulated AC/DC Power Supply - AQR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 264 volts
View Details