Power Integrations, Inc. Board Mount LED Drivers - LYT4312L LYT4312L

Description
Manufacturer: Power Integrations Win Source Part Number: 784821-LYT4312L Series: LYTSwitch-4 Packaging: Tube Type: AC DC Offline Switcher Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 7-SSIP, 6 Leads, Exposed Pad, Formed Leads Frequency: 132kHz Internal Switch(s): Yes Topology: Flyback, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Part Status: Obsolete(EOL) Dimming: Triac Family Name: LYT4312L Categories: Integrated Circuits (ICs) Manufacturer Package: eSIP-7F Voltage Supply MAX: 132VAC Output Current per Channel: 2.08A (Switch) Voltage Supply MIN: 85VAC Alternative Parts (Cross-Reference): TS19310ACX6 RFG; ZSLS7025-ZI1R; LT3795HFE#PBF; LT3795EFE#TRPBF; Introduction Date: November 13, 2012 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 784821-LYT4312L Series: LYTSwitch-4 Packaging: Tube Type: AC DC Offline Switcher Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 7-SSIP, 6 Leads, Exposed Pad, Formed Leads Frequency: 132kHz Internal Switch(s): Yes Topology: Flyback, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Part Status: Obsolete(EOL) Dimming: Triac Family Name: LYT4312L Categories: Integrated Circuits (ICs) Manufacturer Package: eSIP-7F Voltage Supply MAX: 132VAC Output Current per Channel: 2.08A (Switch) Voltage Supply MIN: 85VAC Alternative Parts (Cross-Reference): TS19310ACX6 RFG; ZSLS7025-ZI1R; LT3795HFE#PBF; LT3795EFE#TRPBF; Introduction Date: November 13, 2012 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount LED Drivers - LYT4312L - 784821-LYT4312L - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - LYT4312L
784821-LYT4312L
Board Mount LED Drivers - LYT4312L 784821-LYT4312L
Manufacturer: Power Integrations Win Source Part Number: 784821-LYT4312L Series: LYTSwitch-4 Packaging: Tube Type: AC DC Offline Switcher Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 7-SSIP, 6 Leads, Exposed Pad, Formed Leads Frequency: 132kHz Internal Switch(s): Yes Topology: Flyback, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Part Status: Obsolete(EOL) Dimming: Triac Family Name: LYT4312L Categories: Integrated Circuits (ICs) Manufacturer Package: eSIP-7F Voltage Supply MAX: 132VAC Output Current per Channel: 2.08A (Switch) Voltage Supply MIN: 85VAC Alternative Parts (Cross-Reference): TS19310ACX6 RFG; ZSLS7025-ZI1R; LT3795HFE#PBF; LT3795EFE#TRPBF; Introduction Date: November 13, 2012 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Power Integrations
Win Source Part Number: 784821-LYT4312L
Series: LYTSwitch-4
Packaging: Tube
Type: AC DC Offline Switcher
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 7-SSIP, 6 Leads, Exposed Pad, Formed Leads
Frequency: 132kHz
Internal Switch(s): Yes
Topology: Flyback, Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Part Status: Obsolete(EOL)
Dimming: Triac
Family Name: LYT4312L
Categories: Integrated Circuits (ICs)
Manufacturer Package: eSIP-7F
Voltage Supply MAX: 132VAC
Output Current per Channel: 2.08A (Switch)
Voltage Supply MIN: 85VAC
Alternative Parts (Cross-Reference): TS19310ACX6 RFG; ZSLS7025-ZI1R; LT3795HFE#PBF; LT3795EFE#TRPBF;
Introduction Date: November 13, 2012
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 784821-LYT4312L
Product Name Board Mount LED Drivers - LYT4312L
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - A6275SLWTR-T - 122316-A6275SLWTR-T - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 volts
Output Voltage 4 volts
View Details
5 suppliers
Integrated Circuits (ICs) - PMIC - LED Drivers - 1099692-TLE4309GATMA1 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Package Type TO-263-8, D²Pak (7 Leads + Tab), TO-263CA
View Details
6 suppliers