LED Driver IC 1 Output AC DC Offline Switcher Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Dimming 146mA SO-8C
LED Driver, GREEN, SOT-23, 5 PIN Product overview: LYT0002D-TL from Power Integrations is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, SOT-23, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LYT0002D-TL can be used for catalog matching and distributor lookup.
Manufacturer: Power Integrations
Win Source Part Number: 806210-LYT0002D-TL
Packaging: Reel
Type: AC DC Offline Switcher
Mounting Style: SMD
Frequency: 66kHz
Current - Output / Channel: 146mA
Internal Switch(s): Yes
Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Voltage - Supply (Min): 85VAC
Supplier Device Package: 8-SO
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-SOIC , 7 Leads
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Voltage - Supply (Maximum): 308VAC
LED DRIVER, 66KHZ, SOIC-8; Device Topology:Constant Current, High-Side Buck, High-Side Buck-Boost, Low-Side Buck, Low-Side Boost, Flyback; Input Voltage Min:85V; Input Voltage Max:308V; Output Voltage Max:54V; Output Current Max:40mARoHS Compliant: Yes
IC LED DRIVER OFFLINE 146MA 8SO
IC LED DRIVER OFFL 146MA SO-8C
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 596-1766-2-ND | 137-LYT0002D-TL | 806210-LYT0002D-TL | 2226799P | 15AJ6454 | LYT0002D-TL | LYT0002D-TL |
| Product Name | LED Drivers | SOT-23 LED Driver IC | PMIC - PMIC - LED Drivers - LYT0002D-TL | LED Driver ICs | Led Driver, 66Khz, Soic-8; Device Topology Power Integrations | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 85 to 308 volts | 85 to 308 volts | 85 to 308 volts | ||||
| Output Current | 146 milliamps | 65 milliamps | 146 milliamps | ||||
| Features | RoHS Compliant | RoHS Compliant |