Nexperia B.V. Diode Arrays BAT721A,235

Description
Diode Array 1 Pair Common Anode Schottky 40V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Anode Schottky 40V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 1727-8480-2-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
1727-8480-2-ND
Diode Arrays 1727-8480-2-ND
Diode Array 1 Pair Common Anode Schottky 40V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Anode Schottky 40V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - 1727-8480-1-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
1727-8480-1-ND
Diode Arrays 1727-8480-1-ND
Diode Array 1 Pair Common Anode Schottky 40V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Anode Schottky 40V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Singapore, Singapore
Dual Schottky 40 V 200 mA Diode and Rectifier
286-BAT721A,235
Dual Schottky 40 V 200 mA Diode and Rectifier 286-BAT721A,235
BAT721A - 40 V, 200 mA Schottky barrier dual diode TO-236 3-Pin Product overview: BAT721A,235 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 40 V, 200 mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 40 V, 200 mA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT721A,235 can be used for catalog matching and distributor lookup.

BAT721A - 40 V, 200 mA Schottky barrier dual diode TO-236 3-Pin Product overview: BAT721A,235 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 40 V, 200 mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 40 V, 200 mA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT721A,235 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAT721A,235 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAT721A,235
Discrete Semiconductor Products - Diodes - Rectifiers BAT721A,235
DIODE ARR SCHOTT 40V TO236AB

DIODE ARR SCHOTT 40V TO236AB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Rectifiers
Product Number 1727-8480-2-ND 286-BAT721A,235 BAT721A,235
Product Name Diode Arrays Dual Schottky 40 V 200 mA Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Anode
Unlock Full Specs
to access all available technical data

Similar Products

Dual Zener diodes - BZB84-C30,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
5 suppliers
MPPC (SiPMs) / MPPC arrays - S13361-3050NE-04 - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - MUR1640CT - 850175-MUR1640CT - Win Source Electronics
Specs
Diode Type Diode Array 400 V
View Details
Rectifier Diodes, Type SBD - Model: KS823C09 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9000 volts
View Details