Manufacturer: ON Semiconductor
Win Source Part Number: 893602-SB07-015C-TB-
Series: *
Features: Diode Array
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.10.0080
| Win Source Electronics | |
|---|---|
| Product Category | Diode Arrays |
| Product Number | 893602-SB07-015C-TB-E |
| Product Name | Diodes, Rectifiers - Arrays - SB07-015C-TB-E |
| Diode Type | Schottky; Diode Array |