The ICE184EM is a CoolSET™ SiP G1 EM integrated power stage for AC-DC conversion, implemented in a PG-DSO-27-1 package. It integrates an 800 V avalanche rugged CoolMOS™ P7 power switch with a maximum RDS(on) of 0.84 Ω at 25°C, a 950 V startup cell, a synchronous rectification driver, and reinforced isolated communication via coreless transformer technology. The device operates in zero voltage switching flyback mode to reduce switching losses and EMI, supports standby power consumption under 50 mW, and includes comprehensive protection features. It is qualified for industrial applications per JEDEC JESD47, JESD22, and J-STD-020, with certifications pending for IEC 60747-17, UL 1577, IEC 62368-1, GB 4943.1-2022, IEC 60355-1, and IEC 61010-1.
The ICE184EM with primary enable/disable pin and 45 W power class in a small SMD footprint, integrates an 800 V power switch, primary and secondary controller, CT Link technology for isolated communication, reducing system complexity and BOM. Featuring zero voltage switching (ZVS) flyback operation, it minimizes switching losses and EMI. With comprehensive advanced protection features and industrial-grade qualification, it allows to meet stringent energy standards with high efficiency and creation of innovative designs for MHA with inverter auxiliary power supplies.
Summary of Features
Benefits
Applications
| Infineon Technologies AG | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | ICE184EM |
| Product Name | Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ SiP - ICE184EM |
| Package Type | Other; PG-DSO-27 |