LED Driver IC 1 Output AC DC Offline Switcher Triac Dimming 1A eDIP-12
Manufacturer: Power Integrations
Win Source Part Number: 779649-LNK458VG
Series: LinkSwitch-PL
Packaging: Tube
Type: AC DC Offline Switcher
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 12-SDIP (0.412", 10.46mm) Exposed Pad
Frequency: 122kHz
Internal Switch(s): Yes
Number of Outputs: 1
Dimming: Triac
Family Name: LNK458VG
Categories: Integrated Circuits (ICs)
Manufacturer Package: eDIP-12
Voltage Supply MAX: 50V
Output Current per Channel: 1A
Alternative Parts (Cross-Reference): NSVC2050JBT3G; NCL30082B3DR2G; NSI45020JZT1G; LC5546LF;
Introduction Date: November 04, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2021
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
LED Driver, Product overview: LNK458VG from Power Integrations is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LNK458VG can be used for catalog matching and distributor lookup.
IC LED DRV OFFL TRIAC 1A EDIP-12
LED Lighting Drivers LED DrvrTRIAC Dim 11.5 W (85-265 VAC)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 596-1344-5-ND | 779649-LNK458VG | 137-LNK458VG | LNK458VG | 09AK5063 | LNK458VG |
| Product Name | LED Drivers | Board Mount LED Drivers - LNK458VG | LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | Led Driver Power Integrations | LED Lighting Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) |