Skyworks Solutions, Inc. 6 Channel LED Backlight Driver with Integrated Boost and High Frequency Direct PWM Dimming AAT1407

Description
The AAT1407 is a high efficiency six LED strings backlight driver optimized for notebook computers, monitors and portable TVs. The integrated boost converter and precision current sinks operate from DC inputs, cigarette lighter adapters, or multi-cell Li-ion batteries over the 4.5V to 26V voltage range. The AAT1407 drives up to 66 LEDs at 180mA total LED current. The high (100 kHz) PWM frequency ensures silent operation. Please note: AAT1407 is not recommended for new designs.
Request a Quote
Description
The AAT1407 is a high efficiency six LED strings backlight driver optimized for notebook computers, monitors and portable TVs. The integrated boost converter and precision current sinks operate from DC inputs, cigarette lighter adapters, or multi-cell Li-ion batteries over the 4.5V to 26V voltage range. The AAT1407 drives up to 66 LEDs at 180mA total LED current. The high (100 kHz) PWM frequency ensures silent operation. Please note: AAT1407 is not recommended for new designs.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
6 Channel LED Backlight Driver with Integrated Boost and High Frequency Direct PWM Dimming - AAT1407 - Skyworks Solutions, Inc.
Irvine, CA, United States
6 Channel LED Backlight Driver with Integrated Boost and High Frequency Direct PWM Dimming
AAT1407
6 Channel LED Backlight Driver with Integrated Boost and High Frequency Direct PWM Dimming AAT1407
The AAT1407 is a high efficiency six LED strings backlight driver optimized for notebook computers, monitors and portable TVs. The integrated boost converter and precision current sinks operate from DC inputs, cigarette lighter adapters, or multi-cell Li-ion batteries over the 4.5V to 26V voltage range. The AAT1407 drives up to 66 LEDs at 180mA total LED current. The high (100 kHz) PWM frequency ensures silent operation. Please note: AAT1407 is not recommended for new designs.

The AAT1407 is a high efficiency six LED strings backlight driver optimized for notebook computers, monitors and portable TVs. The integrated boost converter and precision current sinks operate from DC inputs, cigarette lighter adapters, or multi-cell Li-ion batteries over the 4.5V to 26V voltage range. The AAT1407 drives up to 66 LEDs at 180mA total LED current. The high (100 kHz) PWM frequency ensures silent operation.
Please note: AAT1407 is not recommended for new designs.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category LED Drivers
Product Number AAT1407
Product Name 6 Channel LED Backlight Driver with Integrated Boost and High Frequency Direct PWM Dimming
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 4.5 to 26 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Driver IC - 137-AAT1401IUQ-T1 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Input Voltage 2.7 to 5.5 volts
Number of Channels 1 #
Package Type Tape & Reel (TR)
View Details
3 suppliers