LED Driver IC 1 Output AC DC Offline Switcher Triac Dimming 1A SO-8C
Manufacturer: Power Integrations
Win Source Part Number: 808468-LNK456DG
Packaging: Tube
Type: AC DC Offline Switcher
Mounting Style: SMD
Frequency: 122kHz
Current - Output / Channel: 1A
Internal Switch(s): Yes
Number of Outputs: 1
Part Status: Last Time Buy
Dimming: Triac
Supplier Device Package: SO-8C
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: 8-SOIC , 7 Leads
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Voltage - Supply (Maximum): 50V
LED Driver, Product overview: LNK456DG from Power Integrations is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LNK456DG can be used for catalog matching and distributor lookup.
IC LED DRVR OFFL TRIAC 1A SO-8C
IC LED DRIVER OFFL DIM 1A 8SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 596-1346-5-ND | 808468-LNK456DG | 137-LNK456DG | LNK456DG | LNK456DG |
| Product Name | LED Drivers | PMIC - PMIC - LED Drivers - LNK456DG | LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | ? to 50 volts | ? to 50 volts | |||
| Output Current | 1000 milliamps | 1000 milliamps |