Power Integrations, Inc. LED Drivers LNK413EG

Description
LED Driver IC 1 Output AC DC Offline Switcher Flyback PWM Dimming eSIP-7C
Request a Quote Datasheet
Description
LED Driver IC 1 Output AC DC Offline Switcher Flyback PWM Dimming eSIP-7C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - 596-1391-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
596-1391-ND
LED Drivers 596-1391-ND
LED Driver IC 1 Output AC DC Offline Switcher Flyback PWM Dimming eSIP-7C

LED Driver IC 1 Output AC DC Offline Switcher Flyback PWM Dimming eSIP-7C

Buy Now Datasheet
PMIC - PMIC - LED Drivers - LNK413EG - 1055977-LNK413EG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LNK413EG
1055977-LNK413EG
PMIC - PMIC - LED Drivers - LNK413EG 1055977-LNK413EG
Manufacturer: Power Integrations Win Source Part Number: 1055977-LNK413EG Packaging: Tube/Rail Type: AC DC Offline Switcher Applications: Lighting Mounting: Through Hole Frequency: 66kHz Internal Switch(s): Yes Topology: Flyback Number of Outputs: 1 Dimming: PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: eSIP-7C Maximum Supply Voltage: 725V Operating Input Voltage(Min): 36V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Power Integrations
Win Source Part Number: 1055977-LNK413EG
Packaging: Tube/Rail
Type: AC DC Offline Switcher
Applications: Lighting
Mounting: Through Hole
Frequency: 66kHz
Internal Switch(s): Yes
Topology: Flyback
Number of Outputs: 1
Dimming: PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: eSIP-7C
Maximum Supply Voltage: 725V
Operating Input Voltage(Min): 36V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
LED Driver IC
137-LNK413EG
LED Driver IC 137-LNK413EG
LED Driver, Product overview: LNK413EG from Power Integrations is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LNK413EG can be used for catalog matching and distributor lookup.

LED Driver, Product overview: LNK413EG from Power Integrations is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LNK413EG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - LNK413EG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
LNK413EG
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LNK413EG
IC LED DRIVER OFFL PWM ESIP-7C

IC LED DRIVER OFFL PWM ESIP-7C

Supplier's Site
PMIC - LED Drivers - LNK413EG - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
LNK413EG
PMIC - LED Drivers LNK413EG
IC LED DRIVER OFFL DIM ESIP-7C

IC LED DRIVER OFFL DIM ESIP-7C

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 596-1391-ND 1055977-LNK413EG 137-LNK413EG LNK413EG LNK413EG
Product Name LED Drivers PMIC - PMIC - LED Drivers - LNK413EG LED Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 36 to 725 volts 36 volts 36 to 725 volts
Features RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

LED Driver IC - 137-AAT2866IMK-T1 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Package Type Tape & Reel (TR)
View Details
5 suppliers
TSSOP LED Driver IC - 137-A8512ELPTR-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Number of Channels 6 #
View Details
5 suppliers
Reference Board, Led Driver Rohs Compliant Infineon - 33AK9267 - Newark, An Avnet Company
Specs
Form Factor Intgrated Circuit (IC)
Features RoHS Compliant
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - 1368351-NCR420ZX - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 40 volts
Package Type TO-261-4, TO-261AA
View Details
7 suppliers