MORNSUN Guangzhou Science & Technology Co., Ltd. Power Supplies - External/Internal (Off-Board) - AC DC Converters LM50-20B15

Description
Win Source Part Number: 1070158-LM50-20B15 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: LM50-20Bxx (50W) Type: Enclosed Features: Adjustable Output, Standby Output, Universal Input Package: Box Applications: Household Appliances, ITE (Commercial) Standard Package: 1 Power (Watts): 51W Voltage - Input: 85 ~ 264 VAC, 120 ~ 373 VDC Voltage - Isolation: 4 kV Number of Outputs: 1 Voltage - Output 1: 15V Efficiency: 88% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: -30°C ~ 70°C (With Derating) Dimension: 3.90" L x 3.23" W x 1.18" H (99.0mm x 82.0mm x 30.0mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9520 Current - Output 1: 3.4 A Mfr: Mornsun America, LLC Other Names: 2725-LM50-20B15 Base Product Number: LM50-20 Approval Agency: CB, CCC, CE, cURus Standard Number: 60335-1; 62368-1
Request a Quote Datasheet
Description
Win Source Part Number: 1070158-LM50-20B15 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: LM50-20Bxx (50W) Type: Enclosed Features: Adjustable Output, Standby Output, Universal Input Package: Box Applications: Household Appliances, ITE (Commercial) Standard Package: 1 Power (Watts): 51W Voltage - Input: 85 ~ 264 VAC, 120 ~ 373 VDC Voltage - Isolation: 4 kV Number of Outputs: 1 Voltage - Output 1: 15V Efficiency: 88% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: -30°C ~ 70°C (With Derating) Dimension: 3.90" L x 3.23" W x 1.18" H (99.0mm x 82.0mm x 30.0mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9520 Current - Output 1: 3.4 A Mfr: Mornsun America, LLC Other Names: 2725-LM50-20B15 Base Product Number: LM50-20 Approval Agency: CB, CCC, CE, cURus Standard Number: 60335-1; 62368-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1070158-LM50-20B15 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - AC DC Converters
1070158-LM50-20B15
Power Supplies - External/Internal (Off-Board) - AC DC Converters 1070158-LM50-20B15
Win Source Part Number: 1070158-LM50-20B15 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: LM50-20Bxx (50W) Type: Enclosed Features: Adjustable Output, Standby Output, Universal Input Package: Box Applications: Household Appliances, ITE (Commercial) Standard Package: 1 Power (Watts): 51W Voltage - Input: 85 ~ 264 VAC, 120 ~ 373 VDC Voltage - Isolation: 4 kV Number of Outputs: 1 Voltage - Output 1: 15V Efficiency: 88% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: -30°C ~ 70°C (With Derating) Dimension: 3.90" L x 3.23" W x 1.18" H (99.0mm x 82.0mm x 30.0mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9520 Current - Output 1: 3.4 A Mfr: Mornsun America, LLC Other Names: 2725-LM50-20B15 Base Product Number: LM50-20 Approval Agency: CB, CCC, CE, cURus Standard Number: 60335-1; 62368-1

Win Source Part Number: 1070158-LM50-20B15
Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters
Series: LM50-20Bxx (50W)
Type: Enclosed
Features: Adjustable Output, Standby Output, Universal Input
Package: Box
Applications: Household Appliances, ITE (Commercial)
Standard Package: 1
Power (Watts): 51W
Voltage - Input: 85 ~ 264 VAC, 120 ~ 373 VDC
Voltage - Isolation: 4 kV
Number of Outputs: 1
Voltage - Output 1: 15V
Efficiency: 88%
Minimum Load Required: No
Mounting Type: Chassis Mount
Temperature Range - Operating: -30°C ~ 70°C (With Derating)
Dimension: 3.90" L x 3.23" W x 1.18" H (99.0mm x 82.0mm x 30.0mm)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9520
Current - Output 1: 3.4 A
Mfr: Mornsun America, LLC
Other Names: 2725-LM50-20B15
Base Product Number: LM50-20
Approval Agency: CB, CCC, CE, cURus
Standard Number: 60335-1; 62368-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1070158-LM50-20B15
Product Name Power Supplies - External/Internal (Off-Board) - AC DC Converters
Package Type Other; Box
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A64N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE2QR4765G - 204976-ICE2QR4765G - Win Source Electronics
Specs
Package Type Other; PG-DSO-12
Output Power 29 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Power Supplies - Board Mount - AC DC Converters - 1372740-LD30-23B24R2 - Win Source Electronics
MORNSUN Guangzhou Science & Technology Co., Ltd.
Specs
Package Type DIP; Other; Tray
Output Power 31 watts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details