Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - INN2214K-TL INN2214K-TL

Description
Manufacturer: Power Integrations Win Source Part Number: 874627-INN2214K-TL Series: InnoSwitch™-CP Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback, Secondary Side SR Topology 100kHz eSOP-R16B Package: 16-PowerSOIC (0.350", 8.89mm Width), 15 Leads Package: Reel - TR Mounting: Surface Mount Family Name: INN2214 Categories: Integrated Circuits (ICs) Case / Package: eSOP-R16B ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 874627-INN2214K-TL Series: InnoSwitch™-CP Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback, Secondary Side SR Topology 100kHz eSOP-R16B Package: 16-PowerSOIC (0.350", 8.89mm Width), 15 Leads Package: Reel - TR Mounting: Surface Mount Family Name: INN2214 Categories: Integrated Circuits (ICs) Case / Package: eSOP-R16B ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - INN2214K-TL - 874627-INN2214K-TL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - INN2214K-TL
874627-INN2214K-TL
PMIC - PMIC - AC DC Converters, Offline Switchers - INN2214K-TL 874627-INN2214K-TL
Manufacturer: Power Integrations Win Source Part Number: 874627-INN2214K-TL Series: InnoSwitch™-CP Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback, Secondary Side SR Topology 100kHz eSOP-R16B Package: 16-PowerSOIC (0.350", 8.89mm Width), 15 Leads Package: Reel - TR Mounting: Surface Mount Family Name: INN2214 Categories: Integrated Circuits (ICs) Case / Package: eSOP-R16B ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Power Integrations
Win Source Part Number: 874627-INN2214K-TL
Series: InnoSwitch™-CP
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Converter Offline Flyback, Secondary Side SR Topology 100kHz eSOP-R16B
Package: 16-PowerSOIC (0.350", 8.89mm Width), 15 Leads
Package: Reel - TR
Mounting: Surface Mount
Family Name: INN2214
Categories: Integrated Circuits (ICs)
Case / Package: eSOP-R16B
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - INN2214K-TL - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
INN2214K-TL
PMIC - AC DC Converters, Offline Switchers INN2214K-TL
IC OFFLINE SW MULT TOP 16ESOP

IC OFFLINE SW MULT TOP 16ESOP

Supplier's Site Datasheet
AC DC Converters, Offline Switches - INN2214K-TL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
INN2214K-TL
AC DC Converters, Offline Switches INN2214K-TL
Converter Offline Flyback, Secondary Side SR Topology 100kHz eSOP-R16B

Converter Offline Flyback, Secondary Side SR Topology 100kHz eSOP-R16B

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 874627-INN2214K-TL INN2214K-TL INN2214K-TL
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - INN2214K-TL PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type Other; eSOP-R16B SOIC; Other; 16-PowerSOIC (0.350\", 8.89mm Width), 15 Leads
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - 1209106-ICE3RBR4765JZXKLA1 - Win Source Electronics
Specs
Package Type DIP; Other; Tube
Output Power 26 watts
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
3 suppliers
ACDC Power Supply Control ICs - Model: FA5570N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
Quasi-resonant AC/DC Converter with Built-in 1700 V SiC-MOSFET - BM2SCQ124T-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO220-6M
Input Voltage 15 to 27.5 volts
View Details
4 suppliers