ICE2QS02G is a second-generation quasi-resonant PWM controller designed for off-line power supply applications with auxiliary converter supply, such as LCD TVs, audio, and printers. It is packaged in a PG-DSO-8-8 case. The controller enables digital frequency reduction across varying loads to improve average efficiency, incorporates cycle-by-cycle peak current limiting with built-in leading edge blanking, and offers multiple protection features including VCC undervoltage protection, mains undervoltage protection with adjustable hysteresis, output overvoltage latch mode, short-winding protection, and adjustable blanking and restart times for overload protection. Operating frequency is maintained above 20 kHz to avoid audible noise. The device is Pb-free and RoHS compliant.
State-of-the-art Quasi Resonance current mode flyback PWM power control IC for power ranges up to 300 W. With innovative protection features for superior safety and reliability in operation. Of special note are its frequency modulation, its ultra low standby power consumption and an extensive array of protection features, allowing low EMI and highly efficient, reliable and cost effective designs. Without startup cell , it is good for main converter where the auxiliary power is provided. It has implemented with extra protection features such as brownout, adjustable blanking time for OLP,etc to suit for system requiremen
Summary of Features
Benefits
Potential Applications
Manufacturer: Infineon Technologies
Win Source Part Number: 068351-ICE2QS02G
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Flyback
Voltage - Start Up: 12V
Frequency - Switching: 20Khz to 150kHz
Fault Protection: Current Limiting, Open Loop, Over Load, Over Voltage
Categories: Integrated Circuits
Status: Active
Case / Package: PG-DSO-8
Supply Voltage - Operating: 11 V to 25 V
Control Operating Temperature: -25°C to 125°C (TJ)
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
| Infineon Technologies AG | Win Source Electronics | |
|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | ICE2QS02G | 068351-ICE2QS02G |
| Product Name | AC-DC PWM-PFC Controller, PWM-QR (quasi resonant) Flyback ICs | PMIC - PMIC - AC DC Converters, Offline Switchers - ICE2QS02G |
| Package Type | Other; PG-DSO-8 | SO-8; Other; PG-DSO-8 |