MORNSUN Guangzhou Science & Technology Co., Ltd. Power Supplies - External/Internal (Off-Board) - AC DC Converters LO30-20B15MU

Description
Win Source Part Number: 1373119-LO30-20B15MU Category: Power Supplies - External/Internal (Off-Board) - AC DC Converters Temperature Range - Operating: -30°C ~ 85°C (With Derating) Fake Threat In the Open Market: 53 pct. Type: Open Frame MSL Level: 1 (Unlimited) Mfr: Mornsun America, LLC Series: LO30-20BxxMU (30W) Package: Tray Product Status: Active Features: Adjustable Output, Universal Input Mounting Type: Chassis Mount HTSUS: 8504.40.9510 Applications: Household Appliances, ITE (Commercial), Medical Size / Dimension: 3.00" L x 2.00" W x 1.04" H (76.2mm x 50.8mm x 26.5mm) ECCN: EAR99 Power (Watts): 30W Number of Outputs: 1 Approval Agency: CE, EN Voltage - Isolation: 4 kV Voltage - Input: 80 ~ 264 VAC, 100 ~ 370 VDC Voltage - Output 1: 15V Current - Output 1: 2 A Efficiency: 89% Minimum Load Required: No Standard Number: 60335-1; 60601-1; 62368-1
Request a Quote Datasheet
Description
Win Source Part Number: 1373119-LO30-20B15MU Category: Power Supplies - External/Internal (Off-Board) - AC DC Converters Temperature Range - Operating: -30°C ~ 85°C (With Derating) Fake Threat In the Open Market: 53 pct. Type: Open Frame MSL Level: 1 (Unlimited) Mfr: Mornsun America, LLC Series: LO30-20BxxMU (30W) Package: Tray Product Status: Active Features: Adjustable Output, Universal Input Mounting Type: Chassis Mount HTSUS: 8504.40.9510 Applications: Household Appliances, ITE (Commercial), Medical Size / Dimension: 3.00" L x 2.00" W x 1.04" H (76.2mm x 50.8mm x 26.5mm) ECCN: EAR99 Power (Watts): 30W Number of Outputs: 1 Approval Agency: CE, EN Voltage - Isolation: 4 kV Voltage - Input: 80 ~ 264 VAC, 100 ~ 370 VDC Voltage - Output 1: 15V Current - Output 1: 2 A Efficiency: 89% Minimum Load Required: No Standard Number: 60335-1; 60601-1; 62368-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1373119-LO30-20B15MU - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - AC DC Converters
1373119-LO30-20B15MU
Power Supplies - External/Internal (Off-Board) - AC DC Converters 1373119-LO30-20B15MU
Win Source Part Number: 1373119-LO30-20B15MU Category: Power Supplies - External/Internal (Off-Board) - AC DC Converters Temperature Range - Operating: -30°C ~ 85°C (With Derating) Fake Threat In the Open Market: 53 pct. Type: Open Frame MSL Level: 1 (Unlimited) Mfr: Mornsun America, LLC Series: LO30-20BxxMU (30W) Package: Tray Product Status: Active Features: Adjustable Output, Universal Input Mounting Type: Chassis Mount HTSUS: 8504.40.9510 Applications: Household Appliances, ITE (Commercial), Medical Size / Dimension: 3.00" L x 2.00" W x 1.04" H (76.2mm x 50.8mm x 26.5mm) ECCN: EAR99 Power (Watts): 30W Number of Outputs: 1 Approval Agency: CE, EN Voltage - Isolation: 4 kV Voltage - Input: 80 ~ 264 VAC, 100 ~ 370 VDC Voltage - Output 1: 15V Current - Output 1: 2 A Efficiency: 89% Minimum Load Required: No Standard Number: 60335-1; 60601-1; 62368-1

Win Source Part Number: 1373119-LO30-20B15MU
Category: Power Supplies - External/Internal (Off-Board) - AC DC Converters
Temperature Range - Operating: -30°C ~ 85°C (With Derating)
Fake Threat In the Open Market: 53 pct.
Type: Open Frame
MSL Level: 1 (Unlimited)
Mfr: Mornsun America, LLC
Series: LO30-20BxxMU (30W)
Package: Tray
Product Status: Active
Features: Adjustable Output, Universal Input
Mounting Type: Chassis Mount
HTSUS: 8504.40.9510
Applications: Household Appliances, ITE (Commercial), Medical
Size / Dimension: 3.00" L x 2.00" W x 1.04" H (76.2mm x 50.8mm x 26.5mm)
ECCN: EAR99
Power (Watts): 30W
Number of Outputs: 1
Approval Agency: CE, EN
Voltage - Isolation: 4 kV
Voltage - Input: 80 ~ 264 VAC, 100 ~ 370 VDC
Voltage - Output 1: 15V
Current - Output 1: 2 A
Efficiency: 89%
Minimum Load Required: No
Standard Number: 60335-1; 60601-1; 62368-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1373119-LO30-20B15MU
Product Name Power Supplies - External/Internal (Off-Board) - AC DC Converters
Package Type Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A37N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 28 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE2QS03GXUMA1 - 153190-2QS03G - Win Source Electronics
Specs
Package Type SO-8; Other; PG-DSO-8
Operating Temperature -40 to 150 C (-40 to 302 F)
Configuration / Function Flyback
View Details
3 suppliers
Power Supplies - Board Mount - AC DC Converters - 1372944-LDE45-20B24 - Win Source Electronics
MORNSUN Guangzhou Science & Technology Co., Ltd.
Specs
Package Type DIP; Other; Tray
Output Power 46 watts
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details