Power Integrations, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches INN2125K-TL

Description
Manufacturer: Power Integrations Win Source Part Number: 1320666-INN2125K-TL Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Reel - TR Standard Package: 1,000 Mounting: Surface Mount Power (Watts): 20 W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback, Secondary Side SR Duty Cycle: 60% Frequency - Switching: 100kHz Fault Protection: Over Temperature, Over Voltage Supplier Device Package: eSOP-R16B Temperature Range - Operating: -40°C ~ 105°C Case / Package: 16-PowerSOIC (0.350", 8.89mm Width), 15 Leads ECCN: EAR99 Fake Threat In the Open Market: 72 REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 596-1696-2,596-1696- 1,596-1696-6,INN2125 K-TL-ND Base Product Number: INN2125 Moisture Sensitivity Level (MSL): 3 (168 Hours)
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 1320666-INN2125K-TL Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Reel - TR Standard Package: 1,000 Mounting: Surface Mount Power (Watts): 20 W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback, Secondary Side SR Duty Cycle: 60% Frequency - Switching: 100kHz Fault Protection: Over Temperature, Over Voltage Supplier Device Package: eSOP-R16B Temperature Range - Operating: -40°C ~ 105°C Case / Package: 16-PowerSOIC (0.350", 8.89mm Width), 15 Leads ECCN: EAR99 Fake Threat In the Open Market: 72 REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 596-1696-2,596-1696- 1,596-1696-6,INN2125 K-TL-ND Base Product Number: INN2125 Moisture Sensitivity Level (MSL): 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches - 1320666-INN2125K-TL - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
1320666-INN2125K-TL
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches 1320666-INN2125K-TL
Manufacturer: Power Integrations Win Source Part Number: 1320666-INN2125K-TL Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Reel - TR Standard Package: 1,000 Mounting: Surface Mount Power (Watts): 20 W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback, Secondary Side SR Duty Cycle: 60% Frequency - Switching: 100kHz Fault Protection: Over Temperature, Over Voltage Supplier Device Package: eSOP-R16B Temperature Range - Operating: -40°C ~ 105°C Case / Package: 16-PowerSOIC (0.350", 8.89mm Width), 15 Leads ECCN: EAR99 Fake Threat In the Open Market: 72 REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 596-1696-2,596-1696- 1,596-1696-6,INN2125 K-TL-ND Base Product Number: INN2125 Moisture Sensitivity Level (MSL): 3 (168 Hours)

Manufacturer: Power Integrations
Win Source Part Number: 1320666-INN2125K-TL
Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches
Packaging: Reel - TR
Standard Package: 1,000
Mounting: Surface Mount
Power (Watts): 20 W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Flyback, Secondary Side SR
Duty Cycle: 60%
Frequency - Switching: 100kHz
Fault Protection: Over Temperature, Over Voltage
Supplier Device Package: eSOP-R16B
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: 16-PowerSOIC (0.350", 8.89mm Width), 15 Leads
ECCN: EAR99
Fake Threat In the Open Market: 72
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 596-1696-2,596-1696-1,596-1696-6,INN2125K-TL-ND
Base Product Number: INN2125
Moisture Sensitivity Level (MSL): 3 (168 Hours)

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - INN2125K-TL - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
INN2125K-TL
PMIC - AC DC Converters, Offline Switchers INN2125K-TL
IC OFFLINE SW MULT TOP 16ESOP

IC OFFLINE SW MULT TOP 16ESOP

Supplier's Site Datasheet
AC DC Converters, Offline Switches - INN2125K-TL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
INN2125K-TL
AC DC Converters, Offline Switches INN2125K-TL
Converter Offline Flyback, Secondary Side SR Topology 100kHz eSOP-R16B

Converter Offline Flyback, Secondary Side SR Topology 100kHz eSOP-R16B

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1320666-INN2125K-TL INN2125K-TL INN2125K-TL
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type SOIC; Other; 16-PowerSOIC (0.350", 8.89mm Width), 15 Leads SOIC; Other; 16-PowerSOIC (0.350\", 8.89mm Width), 15 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A81N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
AC-DC PWM-PFC Controller, Half-bridge and LLC controller - IRS27952 - Infineon Technologies AG
Specs
Package Type SOIC; Other; SOIC 8N
IOUT 0.9000 amps
View Details
Encapsulated AC/DC Power Supply - ASD Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 90 to 305 volts
View Details