MORNSUN Guangzhou Science & Technology Co., Ltd. Power Supplies - External/Internal (Off-Board) - AC DC Converters LO45-10B24

Description
Win Source Part Number: 1372895-LO45-10B24 Category: Power Supplies - External/Internal (Off-Board) - AC DC Converters Temperature Range - Operating: -25°C ~ 70°C (With Derating) Fake Threat In the Open Market: 38 pct. Type: Open Frame MSL Level: 1 (Unlimited) Mfr: Mornsun America, LLC Series: LO45-10Bxx (45W) Package: Tray Product Status: Active Features: Universal Input Base Product Number: LO45-10 Mounting Type: Chassis Mount HTSUS: 8504.40.9510 Applications: ITE (Commercial) Size / Dimension: 3.00" L x 2.00" W x 1.18" H (76.2mm x 50.8mm x 30.0mm) REACH Status: REACH Unaffected ECCN: EAR99 Power (Watts): 45W Number of Outputs: 1 Approval Agency: CB, CE, cURus Voltage - Isolation: 3 kV Voltage - Input: 85 ~ 264 VAC, 100 ~ 370 VDC Voltage - Output 1: 24V Current - Output 1: 1.875 A Efficiency: 86% Minimum Load Required: No Standard Number: 62368-1
Request a Quote Datasheet
Description
Win Source Part Number: 1372895-LO45-10B24 Category: Power Supplies - External/Internal (Off-Board) - AC DC Converters Temperature Range - Operating: -25°C ~ 70°C (With Derating) Fake Threat In the Open Market: 38 pct. Type: Open Frame MSL Level: 1 (Unlimited) Mfr: Mornsun America, LLC Series: LO45-10Bxx (45W) Package: Tray Product Status: Active Features: Universal Input Base Product Number: LO45-10 Mounting Type: Chassis Mount HTSUS: 8504.40.9510 Applications: ITE (Commercial) Size / Dimension: 3.00" L x 2.00" W x 1.18" H (76.2mm x 50.8mm x 30.0mm) REACH Status: REACH Unaffected ECCN: EAR99 Power (Watts): 45W Number of Outputs: 1 Approval Agency: CB, CE, cURus Voltage - Isolation: 3 kV Voltage - Input: 85 ~ 264 VAC, 100 ~ 370 VDC Voltage - Output 1: 24V Current - Output 1: 1.875 A Efficiency: 86% Minimum Load Required: No Standard Number: 62368-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1372895-LO45-10B24 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - AC DC Converters
1372895-LO45-10B24
Power Supplies - External/Internal (Off-Board) - AC DC Converters 1372895-LO45-10B24
Win Source Part Number: 1372895-LO45-10B24 Category: Power Supplies - External/Internal (Off-Board) - AC DC Converters Temperature Range - Operating: -25°C ~ 70°C (With Derating) Fake Threat In the Open Market: 38 pct. Type: Open Frame MSL Level: 1 (Unlimited) Mfr: Mornsun America, LLC Series: LO45-10Bxx (45W) Package: Tray Product Status: Active Features: Universal Input Base Product Number: LO45-10 Mounting Type: Chassis Mount HTSUS: 8504.40.9510 Applications: ITE (Commercial) Size / Dimension: 3.00" L x 2.00" W x 1.18" H (76.2mm x 50.8mm x 30.0mm) REACH Status: REACH Unaffected ECCN: EAR99 Power (Watts): 45W Number of Outputs: 1 Approval Agency: CB, CE, cURus Voltage - Isolation: 3 kV Voltage - Input: 85 ~ 264 VAC, 100 ~ 370 VDC Voltage - Output 1: 24V Current - Output 1: 1.875 A Efficiency: 86% Minimum Load Required: No Standard Number: 62368-1

Win Source Part Number: 1372895-LO45-10B24
Category: Power Supplies - External/Internal (Off-Board) - AC DC Converters
Temperature Range - Operating: -25°C ~ 70°C (With Derating)
Fake Threat In the Open Market: 38 pct.
Type: Open Frame
MSL Level: 1 (Unlimited)
Mfr: Mornsun America, LLC
Series: LO45-10Bxx (45W)
Package: Tray
Product Status: Active
Features: Universal Input
Base Product Number: LO45-10
Mounting Type: Chassis Mount
HTSUS: 8504.40.9510
Applications: ITE (Commercial)
Size / Dimension: 3.00" L x 2.00" W x 1.18" H (76.2mm x 50.8mm x 30.0mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Power (Watts): 45W
Number of Outputs: 1
Approval Agency: CB, CE, cURus
Voltage - Isolation: 3 kV
Voltage - Input: 85 ~ 264 VAC, 100 ~ 370 VDC
Voltage - Output 1: 24V
Current - Output 1: 1.875 A
Efficiency: 86%
Minimum Load Required: No
Standard Number: 62368-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1372895-LO45-10B24
Product Name Power Supplies - External/Internal (Off-Board) - AC DC Converters
Package Type Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A84N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE2QR4765XKLA1 - 120391-ICE2QR4765XKLA1 - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-8
Output Power 30 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
AC DC Converters - LM75-20B12 - 877556-LM75-20B12 - Win Source Electronics
MORNSUN Guangzhou Science & Technology Co., Ltd.
Specs
Package Type Other; Box
Operating Temperature -30 to 70 C (-22 to 158 F)
View Details