Power Integrations, Inc. PMIC - PMIC - Battery Chargers - CHY103D CHY103D

Description
Manufacturer: Power Integrations Win Source Part Number: 1029227-CHY103D Packaging: Tube/Rail Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 8-SO Programmable Fault Protection: Over Temperature, Over Voltage, Short Circuit Maximum Supply Voltage: 12V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 1029227-CHY103D Packaging: Tube/Rail Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 8-SO Programmable Fault Protection: Over Temperature, Over Voltage, Short Circuit Maximum Supply Voltage: 12V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - CHY103D - 1029227-CHY103D - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - CHY103D
1029227-CHY103D
PMIC - PMIC - Battery Chargers - CHY103D 1029227-CHY103D
Manufacturer: Power Integrations Win Source Part Number: 1029227-CHY103D Packaging: Tube/Rail Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 8-SO Programmable Fault Protection: Over Temperature, Over Voltage, Short Circuit Maximum Supply Voltage: 12V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient

Manufacturer: Power Integrations
Win Source Part Number: 1029227-CHY103D
Packaging: Tube/Rail
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 8-SO
Programmable Fault Protection: Over Temperature, Over Voltage, Short Circuit
Maximum Supply Voltage: 12V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 1029227-CHY103D
Product Name PMIC - PMIC - Battery Chargers - CHY103D
Features Over Voltage Protection
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Battery Chargers - ISL6292BCRZ-T - Lingto Electronic Limited
Specs
Cell Type Li-Ion; Lithium Ion
Supply Voltage 4.2 volts
Charge Current 1500 mA
View Details
BQ2004 Switch-mode NiCd/NiMH Battery Charger w/Negative dV, Peak Voltage Detection, dT/dt Termination - BQ2004PNG4 - Texas Instruments
Specs
Charger Type Switching
Cell Type NiCd; NiMH
Features Lead-Free
View Details
5 suppliers
30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details
Battery Management - 1896951 - RS Components, Ltd.
Specs
Cell Type Li-Ion; Lithium-ion, lithium-polymer
Package Type SOIC; Soic
Pins 8
View Details