Power Integrations, Inc. PMIC - PMIC - Battery Chargers - CHY103D-TL CHY103D-TL

Description
Manufacturer: Power Integrations Win Source Part Number: 1029228-CHY103D-TL Packaging: Reel - TR Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 8-SO Programmable Fault Protection: Over Temperature, Over Voltage, Short Circuit Maximum Supply Voltage: 12V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 1029228-CHY103D-TL Packaging: Reel - TR Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 8-SO Programmable Fault Protection: Over Temperature, Over Voltage, Short Circuit Maximum Supply Voltage: 12V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - CHY103D-TL - 1029228-CHY103D-TL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - CHY103D-TL
1029228-CHY103D-TL
PMIC - PMIC - Battery Chargers - CHY103D-TL 1029228-CHY103D-TL
Manufacturer: Power Integrations Win Source Part Number: 1029228-CHY103D-TL Packaging: Reel - TR Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 8-SO Programmable Fault Protection: Over Temperature, Over Voltage, Short Circuit Maximum Supply Voltage: 12V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Power Integrations
Win Source Part Number: 1029228-CHY103D-TL
Packaging: Reel - TR
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 8-SO
Programmable Fault Protection: Over Temperature, Over Voltage, Short Circuit
Maximum Supply Voltage: 12V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 1029228-CHY103D-TL
Product Name PMIC - PMIC - Battery Chargers - CHY103D-TL
Features Over Voltage Protection
Unlock Full Specs
to access all available technical data

Similar Products

30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details
PMIC - Battery Chargers - UC3909N - Lingto Electronic Limited
Specs
Cell Type Lead Acid; Lead Acid
View Details
Battery Management - 1896942 - RS Components, Ltd.
Specs
Cell Type Li-Ion; Lithium-ion, lithium-polymer
Package Type SSOP; Ssop
Pins 28
View Details