Power Integrations, Inc. PMIC - PMIC - Battery Chargers - CHY100D CHY100D

Description
Manufacturer: Power Integrations Win Source Part Number: 100466-CHY100D Packaging: Tube/Rail Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 8-SO Maximum Supply Voltage: 6V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 100466-CHY100D Packaging: Tube/Rail Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 8-SO Maximum Supply Voltage: 6V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - CHY100D - 100466-CHY100D - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - CHY100D
100466-CHY100D
PMIC - PMIC - Battery Chargers - CHY100D 100466-CHY100D
Manufacturer: Power Integrations Win Source Part Number: 100466-CHY100D Packaging: Tube/Rail Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 8-SO Maximum Supply Voltage: 6V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient

Manufacturer: Power Integrations
Win Source Part Number: 100466-CHY100D
Packaging: Tube/Rail
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 8-SO
Maximum Supply Voltage: 6V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 100466-CHY100D
Product Name PMIC - PMIC - Battery Chargers - CHY100D
Package Type 8-SO
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Battery Chargers - LTC4101EG#PBF - Lingto Electronic Limited
Specs
Cell Type Smart Batteries
Features Over Voltage Protection; Over Current Protection
Charge Current 4000 mA
View Details
BQ24032A Dual Input Li-Ion Charger with Dynamic Power Path, Output regulated to 4.4V, Vbat 4.2V - BQ24032ARHLRG4 - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type VQFN
View Details
6 suppliers
30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details
Battery Management - 1900040P - RS Components, Ltd.
Specs
Package Type TQFN
Pins 16
Operating Temperature 85 C (185 F)
View Details