Positronic Contact, Socket, Size 22, Crimp; Product Range Positronic FC422P9/AA

Description
CONTACT, SOCKET, SIZE 22, CRIMP; Product Range:SP Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:-; Wire Size AWG Max:
Description
CONTACT, SOCKET, SIZE 22, CRIMP; Product Range:SP Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:-; Wire Size AWG Max:

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, Size 22, Crimp; Product Range Positronic - 66AH4593 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Size 22, Crimp; Product Range Positronic
66AH4593
Contact, Socket, Size 22, Crimp; Product Range Positronic 66AH4593
CONTACT, SOCKET, SIZE 22, CRIMP; Product Range:SP Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:-; Wire Size AWG Max:

CONTACT, SOCKET, SIZE 22, CRIMP; Product Range:SP Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:-; Wire Size AWG Max:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 66AH4593
Product Name Contact, Socket, Size 22, Crimp; Product Range Positronic
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 112-0032-S - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 9.84 inch (250 mm)
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Copper Glidcop Electrodes -  - Sunstone Engineering
Sunstone Engineering
Specs
Material Cu
Shape / Form Button
Applications Welding Electrodes
View Details