Polymer Molding, Inc. SLPP Series SLPP .218

Description
SLPP Series Silicone Pull Plugs are designed and most commonly used in “through-hole” applications. It is recommended that these parts be pulled through the threaded or non-threaded hole that required protection until snug.
Description
SLPP Series Silicone Pull Plugs are designed and most commonly used in “through-hole” applications. It is recommended that these parts be pulled through the threaded or non-threaded hole that required protection until snug.

Suppliers

Company
Product
Description
Supplier Links
SLPP Series - SLPP .218 - Polymer Molding, Inc.
Erie, PA, USA
SLPP Series
SLPP .218
SLPP Series SLPP .218
SLPP Series Silicone Pull Plugs are designed and most commonly used in “through-hole” applications. It is recommended that these parts be pulled through the threaded or non-threaded hole that required protection until snug.

SLPP Series Silicone Pull Plugs are designed and most commonly used in “through-hole” applications. It is recommended that these parts be pulled through the threaded or non-threaded hole that required protection until snug.

Supplier's Site

Technical Specifications

  Polymer Molding, Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number SLPP .218
Product Name SLPP Series
Shape / Application Round; Thru-Hole Application
Unlock Full Specs
to access all available technical data

Similar Products

Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details
125 Aluminum Lee Plug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 1/8" NPT; 0.125 inches
View Details
Cable Gland Plugs - 2691875 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
NPT Thread M16 x 1.5 mm
View Details
.028 - .037
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1 inch (25.4 mm)
View Details