Polymer Molding, Inc. FP Series FP-1

Description
Designed for use on flared JIC fittings. Parts are knurled to aid in insertion and removal. Positive seal for low pressure requirements. Typical wall thickness: .032 Color: Red Material: Low Density Polyethylene LDPE service temperature: 150° F (66° C) Available specs: MIL-C-5501/1 (MIL-C-52078), NAS-833 (NAS-815) RoHS Compliant
Description
Designed for use on flared JIC fittings. Parts are knurled to aid in insertion and removal. Positive seal for low pressure requirements. Typical wall thickness: .032 Color: Red Material: Low Density Polyethylene LDPE service temperature: 150° F (66° C) Available specs: MIL-C-5501/1 (MIL-C-52078), NAS-833 (NAS-815) RoHS Compliant

Suppliers

Company
Product
Description
Supplier Links
FP Series - FP-1 - Polymer Molding, Inc.
Erie, PA, USA
FP Series
FP-1
FP Series FP-1
Designed for use on flared JIC fittings. Parts are knurled to aid in insertion and removal. Positive seal for low pressure requirements. Typical wall thickness: .032 Color: Red Material: Low Density Polyethylene LDPE service temperature: 150° F (66° C) Available specs: MIL-C-5501/1 (MIL-C-52078), NAS-833 (NAS-815) RoHS Compliant

Designed for use on flared JIC fittings. Parts are knurled to aid in insertion and removal. Positive seal for low pressure requirements.

  • Typical wall thickness: .032
  • Color: Red
  • Material: Low Density Polyethylene
  • LDPE service temperature: 150° F (66° C)
  • Available specs: MIL-C-5501/1 (MIL-C-52078), NAS-833 (NAS-815)
  • RoHS Compliant
Supplier's Site

Technical Specifications

  Polymer Molding, Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number FP-1
Product Name FP Series
Shape / Application Round
Features Threaded; Knurled
Fitted Depth 0.4100 inch (10.41 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details
Laboratory Stoppers -  - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Material Rubber - Silicone; Latex, Pure Gum, SBR, Vitron
View Details
Pipe Plug, Mechanical, Night Cap, Bell End, 54
Specs
Material Polyethylene (PE); Polyethylene
View Details