Polymer Molding, Inc. C Series C-3-1/8

Description
End Caps are designed to fit outside diameters on tubing and other round objects with or without threads. Typical wall thickness: .032 Color: Blue Material: Low Density Polyethylene LDPE service temperature: 150° F (66° C) Applicable specs: MIL-C-5501/9, MIL-C-52078, NAS-844 RoHS Compliant
Description
End Caps are designed to fit outside diameters on tubing and other round objects with or without threads. Typical wall thickness: .032 Color: Blue Material: Low Density Polyethylene LDPE service temperature: 150° F (66° C) Applicable specs: MIL-C-5501/9, MIL-C-52078, NAS-844 RoHS Compliant

Suppliers

Company
Product
Description
Supplier Links
C Series - C-3-1/8 - Polymer Molding, Inc.
Erie, PA, USA
C Series
C-3-1/8
C Series C-3-1/8
End Caps are designed to fit outside diameters on tubing and other round objects with or without threads. Typical wall thickness: .032 Color: Blue Material: Low Density Polyethylene LDPE service temperature: 150° F (66° C) Applicable specs: MIL-C-5501/9, MIL-C-52078, NAS-844 RoHS Compliant

End Caps are designed to fit outside diameters on
tubing and other round objects with or without threads.

  • Typical wall thickness: .032
  • Color: Blue
  • Material: Low Density Polyethylene
  • LDPE service temperature: 150° F (66° C)
  • Applicable specs: MIL-C-5501/9, MIL-C-52078, NAS-844
  • RoHS Compliant
Supplier's Site

Technical Specifications

  Polymer Molding, Inc.
Product Category Caps, Grips, and Closures
Product Number C-3-1/8
Product Name C Series
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

Special Sealing Plug -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Shape / Application Hex Cap
Features Threaded
View Details
Heat-Shrinkable Capsule for Clean Hose/Tube Ends -  - HydraCheck Inc.
Specs
Shape / Application Round
Diameter 2 inch (50.8 mm)
View Details
Little Mule Wire Grips Rigging/Accessories -  - Columbus McKinnon Corporation
Specs
Shape / Application Round; Round Hand Grip
View Details