The PIG® DRM1111 is a hinged, padlockable latching drum lid designed for 55-gallon steel drums, featuring a zinc-primed and powder-coated steel lid with a 3-inch polyethylene foam gasket to reduce vapor emissions and resist corrosion. It includes a fast-latch ring for tool-free installation, a one-hand latching handle, removable hinge pin, and lid stop. The lid measures 28.87 inches wide, 25 inches long, and 6 inches high, weighing 23 pounds, and accommodates a 0.25-inch shackle padlock. It complies with 29 CFR 1910.106(e)(2)(i), 29 CFR 1910.22(a), and multiple 40 CFR environmental regulations.
For 55 gal. Steel Drums Fast Latch
Get fast, easy access to outdoor drums and meet closed container regs with the only locking latching lid that stands up to the elements and resists corrosion.
| New Pig Corporation | |
|---|---|
| Product Category | Caps, Grips, and Closures |
| Product Number | DRM1111 |
| Product Name | PIG® Outdoor Latching Drum Lid with Fast-Latch Ring |