Polymer Molding, Inc. C Series C-11/16

Description
End Caps are designed to fit outside diameters on tubing and other round objects with or without threads. Typical wall thickness: .032 Color: Blue Material: Low Density Polyethylene LDPE service temperature: 150° F (66° C) Applicable specs: MIL-C-5501/9, MIL-C-52078, NAS-844 RoHS Compliant
Description
End Caps are designed to fit outside diameters on tubing and other round objects with or without threads. Typical wall thickness: .032 Color: Blue Material: Low Density Polyethylene LDPE service temperature: 150° F (66° C) Applicable specs: MIL-C-5501/9, MIL-C-52078, NAS-844 RoHS Compliant

Suppliers

Company
Product
Description
Supplier Links
C Series - C-11/16 - Polymer Molding, Inc.
Erie, PA, USA
C Series
C-11/16
C Series C-11/16
End Caps are designed to fit outside diameters on tubing and other round objects with or without threads. Typical wall thickness: .032 Color: Blue Material: Low Density Polyethylene LDPE service temperature: 150° F (66° C) Applicable specs: MIL-C-5501/9, MIL-C-52078, NAS-844 RoHS Compliant

End Caps are designed to fit outside diameters on
tubing and other round objects with or without threads.

  • Typical wall thickness: .032
  • Color: Blue
  • Material: Low Density Polyethylene
  • LDPE service temperature: 150° F (66° C)
  • Applicable specs: MIL-C-5501/9, MIL-C-52078, NAS-844
  • RoHS Compliant
Supplier's Site

Technical Specifications

  Polymer Molding, Inc.
Product Category Caps, Grips, and Closures
Product Number C-11/16
Product Name C Series
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

Little Mule Wire Grips Rigging/Accessories -  - Columbus McKinnon Corporation
Specs
Shape / Application Round; Round Hand Grip
View Details
Threaded Aluminum Caps for Threaded Flared Fittings - ASC-20 - Caplugs
Specs
Features Threaded
Material Aluminum
NPT Thread 1 1/4" NPT; (1 5/8-12)
View Details
Pipe Plug, Mechanical, Night Cap, Bell End, 27
Specs
Material Polyethylene (PE); Polyethylene
View Details