Polyform Foam Plastics, Inc. Grade F insulation PO-05-540

Description
ISOMAX™ helps prevent thermal bridges from to the ground up. In the winter months thermal bridging can penetrate through the footing, ISOMAX™ allows you to insulate the footing preventing thermal transfer. The ISOMAX™ insulation system is unique, allowing the footing to be insulated before pouring the concrete, providing greater protection for the footing against frost. This unique system will ensure solidity and quality of the footing itself. The ISOMAX™ Footing Insulation system provides the basis for a superior foundation wall and is ideal for new home construction and renovation projects. The boards are available in three sizes for continuous footings: 30 in, 36 in and 40 in (according to the specific width of the footing required). Inner and outer universal corners are also available to provide greater functionality.
Description
ISOMAX™ helps prevent thermal bridges from to the ground up. In the winter months thermal bridging can penetrate through the footing, ISOMAX™ allows you to insulate the footing preventing thermal transfer. The ISOMAX™ insulation system is unique, allowing the footing to be insulated before pouring the concrete, providing greater protection for the footing against frost. This unique system will ensure solidity and quality of the footing itself. The ISOMAX™ Footing Insulation system provides the basis for a superior foundation wall and is ideal for new home construction and renovation projects. The boards are available in three sizes for continuous footings: 30 in, 36 in and 40 in (according to the specific width of the footing required). Inner and outer universal corners are also available to provide greater functionality.

Suppliers

Company
Product
Description
Supplier Links
Grade F insulation - PO-05-540 - Polyform Foam Plastics, Inc.
Granby, Quebec, Canada
Grade F insulation
PO-05-540
Grade F insulation PO-05-540
ISOMAX™ helps prevent thermal bridges from to the ground up. In the winter months thermal bridging can penetrate through the footing, ISOMAX™ allows you to insulate the footing preventing thermal transfer. The ISOMAX™ insulation system is unique, allowing the footing to be insulated before pouring the concrete, providing greater protection for the footing against frost. This unique system will ensure solidity and quality of the footing itself. The ISOMAX™ Footing Insulation system provides the basis for a superior foundation wall and is ideal for new home construction and renovation projects. The boards are available in three sizes for continuous footings: 30 in, 36 in and 40 in (according to the specific width of the footing required). Inner and outer universal corners are also available to provide greater functionality.

ISOMAX™ helps prevent thermal bridges from to the ground up. In the winter months thermal bridging can penetrate through the footing, ISOMAX™ allows you to insulate the footing preventing thermal transfer. The ISOMAX™ insulation system is unique, allowing the footing to be insulated before pouring the concrete, providing greater protection for the footing against frost. This unique system will ensure solidity and quality of the footing itself. The ISOMAX™ Footing Insulation system provides the basis for a superior foundation wall and is ideal for new home construction and renovation projects. The boards are available in three sizes for continuous footings: 30 in, 36 in and 40 in (according to the specific width of the footing required). Inner and outer universal corners are also available to provide greater functionality.

Supplier's Site

Technical Specifications

  Polyform Foam Plastics, Inc.
Product Category Structural Insulated Panels (SIP)
Product Number PO-05-540
Product Name Grade F insulation
Core Type EPS Foam (e.g., Styrofoam®)
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Plywood -  - MarShield
Specs
Skin Type Plywood; Laminated with Lead Sheet
Core Type Lead Lined
Application Construction; Industrial; Medical, X-ray P.E.T. Diagnostic Imaging Rooms; Wallboard / Wall covering
View Details
Fiberglass Building Panel System - COMPOSOLITE - Strongwell Corporation
Specs
Skin Type Plastic / Polymer
Application Construction; Industrial
Thickness 3 inches (76.2 mm)
View Details
Straight panel 30'' - PO-09-009 - Polyform Foam Plastics, Inc.
Polyform Foam Plastics, Inc.
Specs
Core Type EPS Foam (e.g., Styrofoam®)
Application Construction; Flooring
Features Thermally Insulating
View Details
TRANSONITE® Panel System -  - Creative Composites Group
Creative Composites Group
Specs
Skin Type Plastic / Polymer
Core Type Custom Designed 3-D Insert
Application Wallboard / Wall covering
View Details