Polyform Foam Plastics, Inc. Datasheets for Structural Insulated Panels (SIP)
Structural insulated panels (SIPs) consist of a foam core sandwiched between wood based (OSB, plywood) or fiber cement boards.
Structural Insulated Panels (SIP): Learn more
| Product Name | Notes |
|---|---|
| Airclad™ is a high density expanded polystyrene board, which is laminated with an air-barrier membrane. This product thus combines an insulating panel's performance (made by Polyform) with the efficiency of... | |
| HydrofoamTM 360 is the next generation of HydrofoamTM. It is a 4' x 4' moulded insulation board with a multidirectional anchoring design on the board's surface for... | |
| ISOMAX™ helps prevent thermal bridges from to the ground up. In the winter months thermal bridging can penetrate through the footing, ISOMAX™ allows you to insulate the footing preventing thermal... | |
| Novofoil™ refers to the insulation boards made from expanded polystyrene. It measures 4‘ x 8’, and is laminated with an aluminium vapour-barrier which is ideal in terms of insulating foundation... | |
| Novofoil 1'Novofoil™ refers to the insulation boards made from expanded polystyrene. It measures 4‘ x 8’, and is laminated with an aluminium vapour-barrier which is ideal in terms of... | |
| Polyform as a pioneer, has conceived a 2-in-1 product which is unique and patented. It offers superior performances. The popularity of this product is growing for it may insulate all... | |
| Rigid insulation (ULC)ISOMAX™ helps prevent thermal bridges from to the ground up. In the winter months thermal bridging can penetrate through the footing, ISOMAX™ allows you to insulate the... | |
| The Thermofoam™ insulation boards differ from conventional insulation products, for their physical variables are superior due to their manufacturing process, which in fact results from moulding along with their unique... |